EN
  • EN
  • DE

MAX4488ASA+

Part No MAX4488ASA+
Manufacturer Analog Devices Inc.
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP GP 1 CIRCUIT 8SOIC / General Purpose Amplifier 1 Circuit Rail-to-Rail 8-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Linear>Amplifiers>Instrumentation, OP Amps, Buffer Amps
Manufacturer Analog Devices Inc./Maxim Integrated
Packaging Tube
Amplifier Type General Purpose
Number of Circuits 1
Output Type Rail-to-Rail
Slew Rate 10V/µs
Gain Bandwidth Product 42 MHz
Current - Input Bias 1 pA
Voltage - Input Offset 70 µV
Current - Supply 2.5mA
Current - Output / Channel 48 mA
Voltage - Supply Span (Min) 2.7 V
Voltage - Supply Span (Max) 5.5 V
Temperature Range - Operating -40°C ~ 125°C
Mounting Surface Mount
Case / Package 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package 8-SOIC
Base Product Number MAX4488
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Standard Package 100
Win Source Part Number 1319362-MAX4488ASA+
Ultra Librarian 3D Model Ultra Librarian MAX4488ASA+ CAD Model

Description

Product Overview: MAX4488ASA+ from Analog Devices Inc.

The MAX4488ASA+ is a high-performance, low-noise operational amplifier (op-amp) designed and manufactured by Analog Devices Inc., a leader in the semiconductor industry. This precision amplifier is well-suited for a variety of applications that require low distortion, low noise, and high-speed performance. With its advanced design, the MAX4488ASA+ is an ideal choice for professional audio equipment, instrumentation, and active filters, among other demanding electronic systems.

Key Features

  • Low Distortion: The MAX4488ASA+ boasts an exceptionally low harmonic distortion, making it perfect for audio applications and other systems where signal fidelity is crucial.
  • Low Noise: With a low voltage noise density, this op-amp minimizes the additional noise in sensitive circuits, ensuring clear and precise signal amplification.
  • High Speed: Its high slew rate and wide bandwidth allow the MAX4488ASA+ to handle rapid signal changes with ease, making it suitable for high-speed data acquisition and communication systems.
  • Single-Supply Operation: The device can operate from a single supply, simplifying the power supply design and saving space on the PCB.
  • Wide Supply Range: It has a broad supply voltage range, accommodating various application requirements and making it versatile for multiple electronic designs.

Applications

  • Professional Audio Equipment
  • Instrumentation
  • Active Filters
  • Data Acquisition Systems
  • Communication Systems

Technical Specifications

The MAX4488ASA+ operates within a supply voltage range of 2.7V to 5.5V, which allows it to be used in both portable and fixed electronic devices. The device comes in a compact SOIC-8 package, making it easy to integrate into space-constrained applications. Its extended temperature range ensures reliable performance in varying environmental conditions.

With its impressive combination of low noise, high speed, and low distortion, the MAX4488ASA+ from Analog Devices Inc. is a robust solution for enhancing the performance of your electronic designs. Whether you are developing high-fidelity audio equipment or precise measurement instruments, this op-amp is engineered to deliver top-notch results.

You May Also Be Interested in

Analog Devices Inc.
IC OPAMP GP 2 CIRCUIT 8LFCSP / General Purpose Amplifier 2 Circuit Rail-to-Rail 8-LFCSP-WD (3x3)
Lowest to $7.3760
Texas Instruments
IC OPAMP GP 1MHZ 14TSSOP
Lowest to $0.6882
Microchip Technology
IC OPAMP GP 10MHZ RRO 14TSSOP
Lowest to $9.7925
Analog Devices Inc.
IC OPAMP GP 4 CIRCUIT 14SOIC / General Purpose Amplifier 4 Circuit Rail-to-Rail 14-SOIC
Lowest to $8.3571
Texas Instruments
6.5MHz, 585muA, Rail-to-Rail I/O CMOS Operational Amplifier
Lowest to $1.0153
Maxim Integrated
IC OPAMP GP 1.3MHZ RRO 8UMAX
Lowest to $2.6115
Linear Technology
IC OPAMP DUAL GP 80MHZ RRO 8MSOP / Op Amp Dual High Speed Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin MSOP T/R
Lowest to $2.4414
Analog Devices Inc.
IC OPAMP GP 2 CIRCUIT 8MSOP / General Purpose Amplifier 2 Circuit Rail-to-Rail 8-MSOP
Lowest to $7.6241
Analog Devices Inc.
Dual, Low Noise, Single-Supply Variable Gain Amplifier | IC OPAMP VGA 2 CIRCUIT 16SOIC
Lowest to $2.1937

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess