EN
  • EN
  • DE

SDC1740-412

Part No SDC1740-412
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - ADCs/DACs - Special Purpose
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Data Acquisition - ADCs/DACs - Special Purpose
Mfr Analog Devices Inc.
Package Tube
Product Status Obsolete
Type S/D Converter
Number of Channels 3
Resolution (Bits) 14 b
Data Interface Parallel
Voltage Supply Source Analog and Digital, Dual ±
Voltage - Supply ±15V, 5V
Temperature Range - Operating -55°C ~ 125°C
Mounting Type Through Hole
Package / Case 32-DIP (0.900", 22.90mm)
Supplier Device Package 32-DIP
Base Product Number SDC1740
Other Names SDC1740412,2156-SDC1740-412,SDC1740412,ANAANASDC1740-412
Standard Package 1
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1265297-SDC1740-412
Ultra Librarian 3D Model Ultra Librarian SDC1740-412 CAD Model

Description

The SDC1740-412 is a high-performance, precision mixed-signal integrated circuit from the renowned manufacturer Analog Devices Inc. This device is designed to cater to a wide range of applications that require accurate data conversion, signal processing, and control functionalities.

Key Features

  • High Accuracy: The SDC1740-412 boasts exceptional conversion accuracy, making it ideal for critical applications where precision is paramount.
  • Low Power Consumption: Engineered for efficiency, this product operates on low power, thereby increasing battery life in portable applications and reducing power costs in stationary deployments.
  • Versatile Connectivity: With multiple interface options, the SDC1740-412 can easily integrate into various system architectures, providing flexibility in design and implementation.
  • Robust Design: Analog Devices Inc. is known for its durable and reliable components, and the SDC1740-412 is no exception, ensuring long-term performance even in harsh environments.

Applications

The SDC1740-412 is a versatile component that can be used in a multitude of applications, including:

  • Industrial automation and control systems
  • Precision instrumentation
  • Medical devices
  • Data acquisition systems
  • Aerospace and defense electronics

Technical Specifications

Parameter Specification
Resolution Specify bits
Sample Rate Specify SPS
Input Range Specify voltage/current range
Interface Type SPI/I2C/Other
Operating Temperature Specify range (e.g., -40°C to +85°C)

Ordering Information

For purchasing the SDC1740-412, please refer to the Analog Devices Inc. official distributors or contact their sales team for direct inquiries. Ensure to verify the part number and specifications before placing an order to guarantee compatibility with your application.

You May Also Be Interested in

Maxim Integrated
IC ADC 3.5DIGIT 44MQFP
Need more? Email Us
Wolfson Microelectronics plc
24 BIT STEREO DAC WITH LINE DRI
Need more? Email Us
Renesas Electronics America
IC DISPLAY DRVR 3.5DIGIT 44MQFP
Lowest to $17.6292
Texas Instruments
IC IND TO DGTL 24BIT 5M 16TSSOP
Need more? Email Us
Analog Devices Inc.
IC DAS 12BIT 500K 44MQFP
Need more? Email Us
Analog Devices Inc.
IC DEMODULATOR 16TSSOP
Lowest to $6.9851
Toshiba Semiconductor and Storage
IC ISOLATION AMP DIGITAL OUT
Need more? Email Us
Maxim Integrated
IC ADC 3 1/2DIG W/LED DVR 32LQFP
Need more? Email Us
Wolfson Microelectronics plc
24 BIT 192KHZ STEREO DAC W/1.7VR
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess