EN
  • EN
  • DE

SSM2302CPZ-R2

Part No SSM2302CPZ-R2
Manufacturer Analog Devices Inc.
Catalog Linear - Amplifiers - Audio
Description IC AMP CLASS D STER 1.4W 16LFCSP / Amplifier IC 2-Channel (Stereo) Class D 16-LFCSP-VQ (3x3)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Linear - Amplifiers - Audio
Mfr Analog Devices Inc.
Package Tape & Reel
Product Status Obsolete
Type Class D
Output Type 2-Channel (Stereo)
Max Output Power x Channels @ Load 1.4W x 2 @ 8Ohm
Voltage - Supply 2.5V ~ 5V
Features Depop, Differential Inputs, Short-Circuit and Thermal Protection, Shutdown
Mounting SMD (SMT)
Temperature Range - Operating -40°C ~ 85°C (TA)
Supplier Device Package 16-LFCSP-VQ (3x3)
Package / Case 16-VFQFN Exposed Pad, CSP
Base Product Number SSM2302
Other Names SSM2302CPZ-R2TR,SSM2302CPZ-R2,ANAANASSM2302CPZ-R2,2156-SSM2302CPZ-R2-ADTR,SSM2302CPZ-R2DKR,SSM2302CPZ-R2CT,SSM2302CPZR2
Standard Package 250
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Win Source Part Number 1260620-SSM2302CPZ-R2
Ultra Librarian 3D Model Ultra Librarian SSM2302CPZ-R2 CAD Model

Description

Product Overview: SSM2302CPZ-R2 from Analog Devices Inc.

The SSM2302CPZ-R2 is a high-performance, fully integrated, high-efficiency, Class-D audio amplifier designed by Analog Devices Inc. It is an ideal solution for portable electronic devices due to its compact size and impressive power efficiency. The device comes in a 20-lead LFCSP (Lead Frame Chip Scale Package) that is optimized for heat dissipation and space-saving on PCBs.

This audio amplifier is capable of delivering 2.8W of continuous output power with less than 1% THD+N driving a 4Ω load from a 5V power supply, making it perfect for applications where high-quality audio playback is essential. The SSM2302CPZ-R2 operates over a wide supply voltage range from 2.5V to 5.5V, allowing it to be used in a variety of battery-powered applications, including mobile phones, tablets, portable media players, and other handheld devices.

One of the key features of the SSM2302CPZ-R2 is its high efficiency, which can exceed 90% under certain conditions. This reduces power consumption and extends battery life in portable applications. Additionally, the device includes a pop-and-click suppression circuit that minimizes noise which can occur during turn-on and turn-off transitions.

The SSM2302CPZ-R2 also incorporates a digital volume control, a micro-power shutdown mode, and thermal overload protection. These features enhance the usability and safety of the device in various operating environments. The digital volume control allows for precise volume adjustment, while the micro-power shutdown mode significantly reduces power consumption when the amplifier is not in use. Thermal overload protection ensures the device operates within safe temperature limits, protecting both the amplifier and the overall system from potential damage due to overheating.

Overall, the SSM2302CPZ-R2 from Analog Devices Inc. is a robust audio solution that offers excellent sound quality, high efficiency, and a range of features that make it a versatile choice for designers looking to enhance the audio experience in their portable electronic devices.

You May Also Be Interested in

Rohm Semiconductor
IC AMP AUDIO .5W MONO AB 8MSOP
Need more? Email Us
Rohm Semiconductor
IC AMP AUDIO .5W MONO AB 8MSOP
Lowest to $0.4377
Rohm Semiconductor
IC SPEAKER AMP CLASS D 28-HTSSOP
Lowest to $2.8969
Rohm Semiconductor
IC AMP AUDIO MONO 1.5W VSON8
Lowest to $4.4326
Rohm Semiconductor
IC AMP AUDIO PWR 10W STER 48VQFN
Lowest to $2.5585
Rohm Semiconductor
IC SPEAKER AMP CLASS D 32VQFN
Lowest to $0.6878
Texas Instruments
20W STEREO DIGITAL AMPLIFIER POWER STAGE | IC AMP AUDIO PWR 20W D 56TSSOP
Lowest to $7.9063
Rohm Semiconductor
IC HEADPHONE AMP 2-CH 14CSP
Lowest to $1.1513
Rohm Semiconductor
Lowest to $4.0541

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
90+ $0.6537 $58.8330
220+ $0.5359 $117.8980
335+ $0.5198 $174.1330
460+ $0.5024 $231.1040
595+ $0.4863 $289.3485
800+ $0.4354 $348.3200
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,496 pieces
MOQ: 90 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess