EN
  • EN
  • DE

TB62747AFNG(O,EL)

Part No TB62747AFNG(O,EL)
Manufacturer Toshiba Semiconductor and Storage
Catalog PMIC - LED Drivers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Toshiba Semiconductor and Storage
Category Integrated Circuits(ICs)
Family PMIC - LED Drivers
Win Source Part Number 196334-TB62747AFNG(O,EL)
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TB62747AFNG(O,EL) CAD Model

Description

The TB62747AFNG(O,EL) is a stepping motor driver manufactured by Toshiba Semiconductor and Storage, tailored for applications requiring precise and efficient motor control. This driver integrates various features aimed at ensuring reliable and smooth operation of stepping motors.

Applications:

  • Office Automation: Printers, scanners, and copiers requiring accurate and smooth motor control.
  • Industrial Automation: CNC machines, robotics, and factory automation systems needing precise positioning.
  • Amusement Machines: Pachinko machines and arcade games requiring controlled motion.
  • Home Appliances: Air conditioners and refrigerators where motor control is crucial for performance.

Features:

  • Constant-Current PWM Control: Enables smooth and efficient motor control, minimizing noise and vibration.
  • Built-In Protection Circuits: Includes overcurrent detection, thermal shutdown, and undervoltage lockout to enhance reliability.
  • Low On-Resistance: Reduces power dissipation and improves overall efficiency.
  • Micro-Stepping Capability: Allows for precise positioning and smooth movement.
  • Compact Package: Facilitates space-saving applications and efficient PCB design.

Benefits:

  • Precise Motor Control: Provides accurate and reliable positioning, essential for demanding applications.
  • High Efficiency: Reduces power consumption and minimizes heat generation, contributing to energy savings.
  • Robust Protection: Protects the driver and motor from damage caused by overcurrent, overtemperature, and undervoltage.
  • Space-Saving Design: Allows for integration into compact and lightweight devices, increasing design flexibility.
  • Simplified System Integration: Reduces the number of external components needed, streamlining system design and lowering costs.

Additional Details:

The TB62747AFNG(O,EL) employs constant-current PWM control to ensure smooth motor operation by regulating current through the motor windings. Micro-stepping capability enhances the precision and resolution of motor control. The integrated protection circuits offer safeguarding against potential failures, ensuring long-term reliability. The low on-resistance minimizes power dissipation, improving system efficiency. The compact package simplifies automated assembly and reduces PCB space.

You May Also Be Interested in

Aic
Lowest to $0.5556
Fairchild/ON Semiconductor
IC LED DRIVER CTRLR DIM 16SO
Need more? Email Us
Diodes Incorporated
IC LED DRIVER OFFL 2A 7SO / LED Driver IC 1 Output AC DC Offline Switcher Step-Down (Buck) Dimming 2A 7-SO
Lowest to $0.0668
Texas Instruments
IC LED DRIVER RGLTR 400MA 8USMD
Lowest to $1.8768
Allegro MicroSystems, LLC
IC LED DRV RGLTR PWM 120MA 24QFN / LED Driver IC 4 Output DC DC Regulator Step-Up (Boost) Analog, PWM Dimming 120mA 24-QFN (4x4)
Need more? Email Us
Texas Instruments
IC LED DRIVER LINEAR 60MA 24VQFN
Lowest to $1.4731
Diodes Incorporated
IC LED DRIVER CTRLR DIM 16TSSOP
Lowest to $2.9105
Diodes Incorporated
IC LED DRIVER OFFL 2A 7SO / LED Driver IC 1 Output AC DC Offline Switcher Step-Down (Buck) Dimming 2A 7-SO
Lowest to $0.2622
Allegro MicroSystems, LLC
Fully integrated 42 V MOSFET for boost converter | LED DRIVER QUAD BOOST
Lowest to $3.3661

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.8972 $58.7664
29+ $4.0182 $116.5278
45+ $3.8924 $175.1580
62+ $3.7665 $233.5230
80+ $3.6417 $291.3360
107+ $3.2652 $349.3764
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,024 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess