EN
  • EN
  • DE

SSM2302CPZ-REEL

Part No SSM2302CPZ-REEL
Manufacturer Analog Devices Inc.
Catalog Linear - Amplifiers - Audio
Description IC AMP CLASS D STER 1.4W 16LFCSP / Amplifier IC 2-Channel (Stereo) Class D 16-LFCSP-VQ (3x3)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Linear - Amplifiers - Audio
Mfr Analog Devices Inc.
Package Tape & Reel (TR)
Product Status Obsolete
Type Class D
Output Type 2-Channel (Stereo)
Max Output Power x Channels @ Load 1.4W x 2 @ 8Ohm
Voltage - Supply 2.5V ~ 5V
Features Depop, Differential Inputs, Short-Circuit and Thermal Protection, Shutdown
Mounting SMD (SMT)
Temperature Range - Operating -40°C ~ 85°C (TA)
Supplier Device Package 16-LFCSP-VQ (3x3)
Package / Case 16-VFQFN Exposed Pad, CSP
Base Product Number SSM2302
Other Names 2156-SSM2302CPZ-REEL-ADTR,ANAANASSM2302CPZ-REEL
Standard Package 5,000
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Win Source Part Number 1260612-SSM2302CPZ-REEL
Ultra Librarian 3D Model Ultra Librarian SSM2302CPZ-REEL CAD Model

Description

The SSM2302CPZ-REEL is a high-quality audio amplifier designed and manufactured by Analog Devices Inc., a leader in precision high-performance integrated circuits. This product is part of the REEL packaging series, which ensures efficient handling and manufacturing processes, suitable for high-volume production needs.

Key Features

  • Class-D Amplifier: The SSM2302CPZ-REEL operates as a Class-D amplifier, providing efficient power conversion for audio signals, resulting in reduced heat dissipation and power loss.
  • High Efficiency: With its Class-D architecture, this amplifier can achieve efficiencies of over 90%, making it an ideal choice for battery-powered devices where power conservation is critical.
  • Filterless Design: This product employs a filterless design, which eliminates the need for external output filters, reducing the overall component count and simplifying the circuit design.
  • Output Power: It is capable of delivering 2.8W of continuous output power into a 4-ohm load, ensuring powerful audio performance for its size.
  • Wide Supply Voltage Range: The SSM2302CPZ-REEL operates over a broad supply voltage range from 2.5V to 5.5V, accommodating various application requirements.
  • Low Quiescent Current: It features a low quiescent current that contributes to the overall efficiency of the system, especially in standby mode.
  • Thermal Protection: Integrated thermal protection circuitry ensures that the device operates within safe temperature limits, preventing damage from overheating.

Applications

The SSM2302CPZ-REEL is versatile and can be used in a wide range of audio applications. It is particularly well-suited for portable electronic devices due to its low power consumption and small footprint. Common applications include:

  • Mobile Phones
  • Tablets
  • Portable Media Players
  • Laptop Computers
  • Portable Speakers

Quality and Reliability

Analog Devices Inc. is renowned for its commitment to quality and reliability. The SSM2302CPZ-REEL is built to meet high standards, ensuring consistent performance and durability for professional and consumer audio applications. With its robust design and advanced features, this audio amplifier represents the perfect blend of performance and efficiency.

You May Also Be Interested in

Rohm Semiconductor
IC HEADPHONE AMP 2-CH 14CSP
Lowest to $1.1513
Rohm Semiconductor
IC AMP AUDIO .85W MONO D 9WLCSP
Lowest to $0.5388
Texas Instruments
Stereo 2W Audio Power Amplifiers with DC Volume Control and Selectable Gain | IC AMP AUDIO PWR 2.2W AB 28TSSOP
Lowest to $2.1889
Rohm Semiconductor
Need more? Email Us
Rohm Semiconductor
IC AMP STEREO CLASS D 28-HTSSOP
Lowest to $1.9589
Rohm Semiconductor
IC SPEAKER AMP CLASS D 28-HTSSOP
Lowest to $2.8969
Rohm Semiconductor
IC AMP AUDIO PWR 10W D 44TSSOP
Lowest to $3.9637
Rohm Semiconductor
IC AMP AUDIO .5W MONO AB 8MSOP
Lowest to $0.4377
Rohm Semiconductor
IC SPEAKER AMP CLASS D 54-HTSSOP
Lowest to $3.4800

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $2.0326 $60.9780
70+ $1.6678 $116.7460
110+ $1.6158 $177.7380
150+ $1.5636 $234.5400
195+ $1.5114 $294.7230
260+ $1.3550 $352.3000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 17,500 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess