EN
  • EN
  • DE

SSM2519ACBZ-RL

Part No SSM2519ACBZ-RL
Manufacturer Analog Devices Inc.
Catalog Linear - Amplifiers - Audio
Description IC AMP CLSS D MONO 2.75W 12WLCSP / Amplifier IC 1-Channel (Mono) Class D 12-WLCSP (1.42x1.67)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Linear - Amplifiers - Audio
Mfr Analog Devices Inc.
Package Tape & Reel (TR)
Product Status Obsolete
Type Class D
Output Type 1-Channel (Mono)
Max Output Power x Channels @ Load 2.75W x 1 @ 4Ohm
Voltage - Supply 1.5V ~ 3.6V
Features Depop, I2C, I2S, Short-Circuit and Thermal Protection, Shutdown, Volume Control
Mounting SMD (SMT)
Temperature Range - Operating -40°C ~ 85°C (TA)
Supplier Device Package 12-WLCSP (1.42x1.67)
Package / Case 12-UFBGA, WLCSP
Base Product Number SSM2519
Other Names ANAANASSM2519ACBZ-RL,2156-SSM2519ACBZ-RL-ADTR,2156-SSM2519ACBZ-RL
Standard Package 10,000
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Win Source Part Number 1260614-SSM2519ACBZ-RL
Ultra Librarian 3D Model Ultra Librarian SSM2519ACBZ-RL CAD Model

Description

SSM2519ACBZ-RL: A High-Quality Audio Amplifier by Analog Devices Inc.

The SSM2519ACBZ-RL is a sophisticated and fully integrated, high-efficiency, Class-D audio amplifier designed by Analog Devices Inc. This component is particularly engineered to deliver exceptional audio performance for a wide range of applications. With its compact and energy-efficient design, it is an ideal solution for portable and space-constrained audio systems.

Key Features

  • Output Power: Capable of delivering 2W into a 4Ω load and 1.4W into an 8Ω load, ensuring ample power for various audio applications.
  • High Efficiency: With a Class-D architecture, it offers more than 90% efficiency, significantly reducing heat dissipation and power losses.
  • Audio Quality: The SSM2519ACBZ-RL provides high-quality audio output with a Signal-to-Noise Ratio (SNR) of 95dB, which ensures clear and crisp sound.
  • Integrated Digital Audio Interface: Features an I²S-compatible digital audio interface, making it easy to connect to modern microprocessors and DSPs.
  • Supply Voltage Range: Operates over a wide 2.5V to 5.5V supply voltage range, accommodating various power sources and systems.
  • Advanced Protection: Includes built-in pop and click suppression, over-temperature, and short-circuit protection, enhancing the durability and reliability of the audio system.
  • Space-Saving Package: Available in a compact 9-ball, 1.5mm x 1.5mm WLCSP (Wafer Level Chip Scale Package), it is suitable for space-constrained applications.
  • RoHS Compliant: The device adheres to RoHS standards, ensuring compliance with environmental and safety regulations.

Applications

The versatility of the SSM2519ACBZ-RL makes it suitable for a diverse range of applications, including:

  • Mobile phones and tablets
  • Portable media players
  • Wireless speakers and headphones
  • Home entertainment systems
  • Educational and electronic toys

With its robust feature set and high-performance capabilities, the SSM2519ACBZ-RL from Analog Devices Inc. stands out as a superior choice for designers seeking an audio amplifier that delivers both power and precision in a small footprint. Whether for personal entertainment or professional audio systems, this integrated circuit meets the demands of modern audio applications.

You May Also Be Interested in

Rohm Semiconductor
IC AMP AUDIO .85W MONO D 9WLCSP
Lowest to $0.5388
Rohm Semiconductor
IC AMP AUDIO .85W MONO D 9WLCSP
Lowest to $1.5860
Rohm Semiconductor
Need more? Email Us
Rohm Semiconductor
IC AMP AUDIO PWR 10W D 44TSSOP
Lowest to $3.9637
Texas Instruments
Stereo 2W Audio Power Amplifiers with DC Volume Control and Selectable Gain | IC AMP AUDIO PWR 2.2W AB 28TSSOP
Lowest to $2.1889
Rohm Semiconductor
IC AMP SPEAKER ANALOG 44-TSSOP
Lowest to $6.3444
Rohm Semiconductor
IC AMP STEREO HEADPHONE 8SOP
Lowest to $2.1427
Texas Instruments
20W STEREO DIGITAL AMPLIFIER POWER STAGE | IC AMP AUDIO PWR 20W D 56TSSOP
Lowest to $7.9063
Rohm Semiconductor
IC HEADPHONE AMP STD 8-SOP
Lowest to $0.7246

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess