EN
  • EN
  • DE

ANALOG DEVICES-SSM2164SZ

Part No ANALOG DEVICES-SSM2164SZ
Manufacturer Analog Devices Inc.
Catalog OEM Parts (A - B)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1022079-ANALOG DEVICES-SSM2164SZ
Categories OEM Parts(A-B)
Manufacturer Analog Devices Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian ANALOG DEVICES-SSM2164SZ CAD Model

Description

ANALOG DEVICES-SSM2164SZ Product Overview

The ANALOG DEVICES-SSM2164SZ is a versatile quad voltage controlled amplifier (VCA) designed and manufactured by Analog Devices Inc., a pioneer in high-performance analog, mixed-signal, and digital signal processing integrated circuits. This compact, surface-mount component is a staple in audio and signal processing applications, offering excellent linear control, low noise, and a wide dynamic range.

Key Features

  • Quad Voltage Controlled Amplifiers: The SSM2164SZ contains four independent voltage-controlled amplifiers in one package, making it ideal for multichannel applications.
  • Excellent Linearity: The VCAs exhibit superb linear control characteristics over the entire range, ensuring high-fidelity audio processing and accurate signal representation.
  • Low Noise: Engineered for low noise operation, this device maintains signal integrity and minimizes unwanted artifacts, crucial for professional audio and instrumentation.
  • Wide Dynamic Range: With a wide dynamic range, the SSM2164SZ can handle a variety of input signals, making it a flexible choice for diverse applications.
  • Low Distortion: The low distortion feature of the VCAs ensures that the output signal remains as true to the original as possible, which is essential for high-quality audio processing.
  • Single-Supply Operation: The device can be powered by a single supply voltage, simplifying circuit design and power management.
  • Surface-Mount Package: The SSM2164SZ comes in a compact, surface-mount package that is suitable for space-constrained applications and modern PCB layouts.

Applications

The SSM2164SZ is commonly used in professional audio equipment, such as mixers, compressors, and dynamic processors, where multiple VCAs are required. It is also suitable for voltage-controlled filters, level indicators, and other applications that require precise control of signal amplitude. Its robust design ensures reliable performance in both studio and live audio environments, as well as in industrial and instrumentation applications where signal conditioning is necessary.

Conclusion

Analog Devices Inc.'s SSM2164SZ is a high-quality, reliable solution for designers looking to incorporate multiple VCAs into their systems without compromising on sound quality or signal integrity. Its combination of features makes it a preferred choice for those who demand the best in audio signal processing and control.

You May Also Be Interested in

Everlight Electronics Co Ltd
LED Uni-Color Red 632nm 2-Pin T-1
Need more? Email Us
Amic
Need more? Email Us
Pericom
Need more? Email Us
Generic
Need more? Email Us
CJT Connectors
Lowest to $0.0137
CJT Connectors
Lowest to $0.0863
Everlight Electronics Co Ltd
LED Uni-Color Green 565nm 2-Pin
Need more? Email Us
Mitsubishi
Need more? Email Us
ADI Electronics
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess