EN
  • EN
  • DE

BUF03EJ

Part No BUF03EJ
Manufacturer Analog Devices Inc.
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC BUFFER 1 CIRCUIT TO99
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Mfr Analog Devices Inc.
Package Bulk
Product Status Active
Amplifier Type Buffer
Number of Circuits 1
Slew Rate 250V/µs
Gain Bandwidth Product 63 MHz
Current - Input Bias 150 pA
Voltage - Input Offset 2 mV
Current - Supply 19mA
Current - Output / Channel 100 mA
Voltage - Supply Span (Min) 36 V
Voltage - Supply Span (Max) 36 V
Temperature Range - Operating -55°C ~ 125°C
Mounting Type Through Hole
Package / Case TO-99-8 Metal Can
Supplier Device Package TO-99
Standard Package 1 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Affected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 573231-BUF03EJ
Ultra Librarian 3D Model Ultra Librarian BUF03EJ CAD Model

Description

Product Overview: BUF03EJ from Analog Devices Inc.

The BUF03EJ is a high-performance precision buffer amplifier designed and manufactured by Analog Devices Inc., a leader in high-performance analog, mixed-signal, and digital signal processing integrated circuits. This device is well-suited for a wide range of applications, including data acquisition systems, medical equipment, and precision instrumentation, where a high degree of signal fidelity is required.

Key Features

  • High Speed: The BUF03EJ boasts a fast settling time, making it ideal for high-speed data acquisition and signal processing applications.
  • Low Distortion: With its low harmonic distortion, the BUF03EJ ensures signal integrity, delivering clean and accurate reproduction of the input signal.
  • Low Noise: The device features low noise performance, which is critical in sensitive applications where signal quality is paramount.
  • High Output Current: Capable of delivering a high output current, the BUF03EJ can drive heavy loads without compromising performance.
  • Wide Supply Range: The buffer amplifier operates across a wide range of power supply voltages, offering flexibility in various system designs.

Applications

  • Data Acquisition Systems
  • Precision Instrumentation
  • Medical Equipment
  • Professional Audio Equipment
  • Analog-to-Digital Converters (ADCs)
  • Digital-to-Analog Converters (DACs)

The BUF03EJ is packaged in a reliable and robust form factor, ensuring long-term stability and performance in demanding environments. Its precision specifications make it an excellent choice for systems that require accurate signal handling with minimal distortion and noise. Analog Devices Inc. provides comprehensive technical support and documentation for the BUF03EJ, making it easier for engineers to integrate this high-quality buffer amplifier into their designs.

For those seeking a high-fidelity signal buffering solution, the BUF03EJ from Analog Devices Inc. represents a top-tier option, delivering exceptional performance in a variety of demanding applications. With its combination of speed, precision, and versatility, this product stands out as a valuable component in the field of precision electronics.

You May Also Be Interested in

Analog Devices Inc.
16 V, 1 MHz, CMOS Rail-to-Rail Input/Output Operational Amplifier
Lowest to $1.8464
Analog Devices Inc.
IC OPAMP DIFF 2 CIRCUIT 24LFCSP / ADC Driver IC Driver 24-LFCSP-WQ (4x4)
Need more? Email Us
Analog Devices Inc.
IC OPAMP DIFF 1 CIRCUIT 16LFCSP / Differential Amplifier 1 Circuit Differential 16-LFCSP-VQ (3x3)
Lowest to $12.6400
Texas Instruments
6.5MHz, 585muA, Rail-to-Rail I/O CMOS Operational Amplifier
Lowest to $1.0153
Texas Instruments
LinCMOSE PRECISION DUAL OPERATIONAL AMPLIFIERS | IC OPAMP GP 2 CIRCUIT 8SOIC
Lowest to $0.3717
Texas Instruments
IC OPAMP GP 2.2MHZ 8SOIC
Lowest to $1.4339
Analog Devices Inc.
IC OPAMP CFA 2 CIRCUIT 16LFCSP / Current Feedback Amplifier 2 Circuit 16-LFCSP (4x4)
Lowest to $5.0427
Linear Technology
IC OPAMP VFB 220MHZ 8DFN / Op Amp Dual High Speed Amplifier ±6.3V/12.6V Automotive 8-Pin DFN EP T/R
Need more? Email Us
Texas Instruments
IC OPAMP GP 80MHZ RRO SC70-6
Lowest to $2.3039

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess