EN
  • EN
  • DE

STRS5041T

Part No STRS5041T
Manufacturer Sanken
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Sanken
Win Source Part Number 348113-STRS5041T
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian STRS5041T CAD Model

Description

The STRS5041T is a power IC manufactured by Sanken Electric, primarily used in switched-mode power supply (SMPS) applications. It is designed to provide efficient and reliable power conversion for various electronic devices. This integrated circuit incorporates a power MOSFET and control circuitry, which simplifies the design process and reduces the number of external components needed.

Applications:

  • Power supplies for CRT Monitors
  • Power supplies for audio-visual equipment
  • Power supplies for consumer electronics
  • General-purpose offline power supplies

Features:

  • Integrated Power MOSFET: Reduces external component count and simplifies PCB layout.
  • Overcurrent Protection (OCP): Protects the device and the load from damage due to excessive current.
  • Overvoltage Protection (OVP): Protects the load from voltage surges.
  • Thermal Shutdown (TSD): Prevents damage from overheating.
  • Soft-Start Function: Minimizes stress on components during startup.
  • High-Voltage Start-up Circuit: Enables direct connection to the rectified AC line voltage.

Benefits:

  • Reduced System Cost: The integrated design lowers the overall component count, resulting in cost savings.
  • Simplified Design: Fewer external components simplify PCB layout and reduce design time.
  • Improved Reliability: The built-in protection features enhance the robustness of the power supply.
  • Enhanced Safety: Protection mechanisms safeguard against potential hazards.
  • Compact Size: Integration allows for smaller and more compact power supply designs.

Additional Details:

The STRS5041T is commonly used in flyback converter topologies. It features a high-voltage start-up circuit, allowing for direct connection to the rectified AC line voltage, thus eliminating the need for external start-up resistors. It's crucial to refer to the manufacturer's datasheet for detailed electrical specifications, including voltage and current ratings, switching frequency, and thermal characteristics. Proper heat sinking is essential for ensuring reliable operation and preventing thermal overload. Always adhere to the datasheet guidelines for optimal performance and safety.

You May Also Be Interested in

Silan
VFD CONTROLLER/DRIVER
Lowest to $1.7129
Silan
Lowest to $0.1964
Fuji Electric
Lowest to $6.5223
Semtech Corporation
DUAL LINEAR CONTROLLER
Need more? Email Us
Semtech Corporation
400mA SmartLDOTM with Internal Pass MOSFET
Lowest to $6.5223
Semtech Corporation
Need more? Email Us
Semtech Corporation
Need more? Email Us
SII Semiconductor Corporation
Need more? Email Us
Semtech Corporation
Multi-Platform Multi-Phase PWM Controller
Lowest to $0.5729

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess