EN
  • EN
  • DE

DAC8212FP

Part No DAC8212FP
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Digital to Analog Converters (DAC)
Description IC DAC 12BIT 24DIP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC)
Mfr Analog Devices Inc.
Package Bulk
Product Status Active
Programmable Not Verified
Package / Case 24-DIP (0.300", 7.62mm)
Supplier Device Package 24-PDIP
Mounting Type Through Hole
Standard Package 4 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 868203-DAC8212FP
Ultra Librarian 3D Model Ultra Librarian DAC8212FP CAD Model

Description

Product Overview: DAC8212FP from Analog Devices Inc.

The DAC8212FP is a high-performance, dual 12-bit digital-to-analog converter (DAC) designed by Analog Devices Inc., a leading company in the semiconductor industry. This device is engineered to deliver precision and accuracy in a wide array of applications, including industrial automation, process control, and communication systems. With its robust feature set, the DAC8212FP is an ideal solution for designers looking to integrate a reliable DAC into their systems.

Key Features

  • Dual 12-Bit DACs: The DAC8212FP contains two independent 12-bit DACs, allowing for simultaneous output of two analog signals from digital inputs, thereby saving space and reducing complexity in multi-channel applications.
  • High-Speed Interface: Equipped with a high-speed, parallel data input interface, this DAC ensures swift data transfer, making it suitable for high-throughput systems that require rapid signal processing.
  • Low Power Consumption: Designed with power efficiency in mind, the DAC8212FP operates with a low power consumption, making it an excellent choice for power-sensitive applications.
  • Settling Time: The device boasts a fast settling time, which is crucial for applications that demand quick response times and high dynamic performance.
  • Voltage Output: The DAC8212FP provides stable and accurate voltage outputs, ensuring that the analog signals are a precise representation of the digital input.
  • Monolithic Construction: Its monolithic construction enhances reliability and reduces the risk of performance variations, which is essential for applications requiring consistent and repeatable outputs.

Applications

  • Industrial Automation Systems
  • Process Control Equipment
  • Digital Signal Processing
  • Data Acquisition Systems
  • Communication Systems

The DAC8212FP from Analog Devices Inc. represents a blend of precision engineering and practical design, making it a top choice for engineers and designers looking to incorporate a high-quality DAC into their systems. Its dual-channel capability, combined with low power consumption and fast data processing, ensures that it meets the stringent requirements of modern electronic applications. Whether for industrial, communication, or control applications, the DAC8212FP stands out as a reliable and efficient component that can significantly enhance system performance.

You May Also Be Interested in

Analog Devices Inc.
IC DAC 8BIT QUAD VOUT 24TSSOP
Lowest to $15.5980
Analog Devices Inc.
+3.3 V/+5 V Multiplying 12-Bit DACs | IC DAC 12BIT A-OUT 20SOIC
Lowest to $13.3414
Microchip Technology
8/10/12-Bit Voltage Output Digital-to-Analog Converter with Internal VREF and SPI Interface | IC DAC 10BIT V-OUT 8MSOP
Lowest to $3.1134
Analog Devices Inc.
+3.3 V/+5 V Multiplying 12-Bit DACs | IC DAC 12BIT A-OUT 20SSOP
Lowest to $11.5953
Texas Instruments
2.7V TO 5.5V LOW-POWER DUAL 10-BIT DIGITAL-TO-ANALOG CONVERTER WITH INTERNAL REFERENCE AND POWER DOWN
Lowest to $19.2300
Linear Technology
IC D/A CONV 16BIT MLTPLYNG16SOIC
Need more? Email Us
Intersil
CONV D/A 10-BIT 125MSPS 28-TSSOP
Lowest to $43.5054
Texas Instruments
8-BIT, 100 MSPS, CommsDACE DIGITAL-TO-ANALOG CONVERTER
Lowest to $10.5973
Analog Devices Inc.
Single, 12-/14-/16-Bit nanoDAC with 5 ppm/°C On-Chip Reference in SOT-23
Lowest to $9.1176

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess