EN
  • EN
  • DE

DAC8412FPZ

Part No DAC8412FPZ
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Digital to Analog Converters (DAC)
Description IC DAC 12BIT QUAD W/READBK 28DIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Tube/Rail
Status Active
Number of Bits 12
Number of D/A Converters 4
Settling Time 10μs (Typ)
Output Type Voltage - Buffered
Differential Output No
Data Interface Parallel
Reference Type External
Analog Supply Voltage 5 V to 15 V, -15V
Digital Supply Voltage 5V
INL/DNL (LSB) ±2 (Max), -1
Temperature Range - Operating -40°C to 85°C
Case / Package 28-PDIP
Win Source Part Number 137294-DAC8412FPZ
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian DAC8412FPZ CAD Model

Description

DAC8412FPZ Product Overview

The DAC8412FPZ is a high-performance, quad 12-bit digital-to-analog converter (DAC) designed and manufactured by Analog Devices Inc., a leader in the field of precision high-performance integrated circuits. This product stands out for its exceptional accuracy and stability, making it a suitable choice for a wide range of applications that require precise analog output from digital input signals.

Key Features

  • Precision Quad DAC: The DAC8412FPZ features four independent 12-bit DAC channels, allowing for multiple analog outputs from a single device.
  • High Stability: With a design focused on stability, this DAC ensures low drift over time and temperature variations, which is critical for precision applications.
  • Flexible Reference Inputs: The device supports both unipolar and bipolar reference inputs, providing versatility in configuring the desired output range.
  • Low Power Consumption: It is optimized for low power operations, making it ideal for battery-powered devices and power-sensitive applications.
  • Settling Time: The DAC8412FPZ boasts a fast settling time, ensuring quick and accurate updates to the analog output.
  • Package: It is available in a 28-pin PLCC (Plastic Leaded Chip Carrier) package, which is suitable for surface mounting and space-constrained designs.

Applications

The DAC8412FPZ is a versatile component that can be used in various applications such as:

  • Process control and automation
  • Data acquisition systems
  • Digital calibration
  • Industrial instrumentation
  • Medical equipment

Technical Specifications

Some of the technical specifications of the DAC8412FPZ include:

  • Resolution: 12 bits
  • Quad channels: Four independent DAC outputs
  • Output Type: Voltage
  • Settling Time: Typically 10µs to ±0.012%
  • Interface: Parallel
  • Supply Voltage: ±11.4V to ±16.5V

With its robust design and reliable performance, the DAC8412FPZ from Analog Devices Inc. is an excellent choice for designers and engineers looking for a high-quality, multi-channel DAC solution. For more detailed information, datasheets, and application notes, visit the Analog Devices Inc. website or contact their support team.

You May Also Be Interested in

Analog Devices Inc.
LC2MOS Complete 12-Bit Multiplying DAC | IC DAC 12BIT V-OUT 28PLCC
Need more? Email Us
Intersil
IC DAC 8BIT 40MSPS HS 24-SOIC
Lowest to $0.9413
Analog Devices Inc.
40-Channel, 16-Bit, Serial Input, Voltage-Output DACs
Lowest to $134.3284
Intersil
CONV D/A 10-BIT 125MSPS 28-TSSOP
Lowest to $43.5054
Analog Devices Inc.
IC DAC 8BIT QUAD VOUT 24TSSOP
Lowest to $15.5980
Maxim Integrated
Quad 8-Bit DACs with Rail-to-Rail Voltage Outputs | IC DAC 8BIT V-OUT 24SSOP
Lowest to $14.4618
Analog Devices Inc.
CMOS 80 MHz, Triple 8-Bit Video DAC
Lowest to $18.2458
Analog Devices Inc.
16/18-Bit Self-Calibrating Serial/Byte DACPORT
Lowest to $183.1579
Analog Devices Inc.
Dual 12-/14-/16-Bit nanoDAC with 5 ppm/C On-Chip Reference
Lowest to $29.5149

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess