EN
  • EN
  • DE

LTC4121IUD

Part No LTC4121IUD
Manufacturer Analog Devices Inc.
Catalog PMIC - Battery Chargers
Description IC BATT CHG MULTI-CHEM 16QFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers
Mfr Analog Devices Inc.
Package Tube
Product Status Obsolete
Battery Chemistry Multi-Chemistry
Current - Charging Constant - Programmable
Charge Current - Max 400mA
Battery Pack Voltage 18V (Max)
Voltage - Supply (Max) 40V
Temperature Range - Operating -40°C ~ 125°C (TJ)
Mounting Type Surface Mount
Package / Case 16-WFQFN Exposed Pad
Supplier Device Package 16-QFN (3x3)
Base Product Number LTC4121
Standard Package 1 pcs
Moisture Sensitivity Level (MSL) 1 (Unlimited)
ECCN OBSOLETE
HTSUS 0000.00.0000
Win Source Part Number 747004-LTC4121IUD
Ultra Librarian 3D Model Ultra Librarian LTC4121IUD CAD Model

Description

Analog Devices Inc. LTC4121IUD - Wireless Power Receiver and Battery Charger

LTC4121IUD Product Image

The LTC4121IUD, from Analog Devices Inc., is a versatile wireless power receiver and battery charger that integrates a rectifier and a robust battery charger for Li-Ion/Polymer batteries. This innovative component is designed to simplify the implementation of wireless charging in portable devices, enabling users to charge their devices without the need for cables and connectors.

This highly integrated device operates over a wide input voltage range and provides a full-featured battery charger with an adjustable float voltage and charge current. The LTC4121IUD supports a programmable charge current up to 400mA, which can be set via an external resistor. Additionally, its float voltage is adjustable from 3.5V to 11V, catering to a wide array of battery chemistries and configurations.

The LTC4121IUD boasts an impressive array of safety features, ensuring reliable and secure operation. These include temperature-qualified charging, an input voltage regulation loop that maintains the input voltage at a programmed level when the input source is limited in power, and a programmable charge termination timer. Moreover, the device provides an NTC thermistor input for temperature-based charge suspension, ensuring the battery does not overheat during charging.

With its compact QFN package, the LTC4121IUD is not only space-efficient but also offers a low-profile solution that is ideal for slim and portable devices. Its small footprint and high level of integration make it a perfect choice for a variety of applications, including medical devices, handheld instruments, and wearable technology.

Furthermore, the LTC4121IUD is designed to be robust and reliable, with an industrial temperature range of -40°C to 125°C. This ensures performance across a wide range of environmental conditions, making it suitable for outdoor and harsh environment applications.

Overall, the LTC4121IUD from Analog Devices Inc. represents a cutting-edge solution for wireless power transfer and battery charging, providing designers with a versatile and efficient component that is sure to enhance the user experience of their portable devices.

You May Also Be Interested in

Linear Technology
IC BATT CHRGR CONST/PROG I/V 7DD
Lowest to $21.8241
Linear Technology
IC CUR-MODE SW-REG SEPIC TO220-7
Need more? Email Us
Texas Instruments
MULTICHEMISTRY BATTERY CHARGER CONTROLLER AND SYSTEM POWER SELECTOR
Lowest to $4.0490
Texas Instruments
IC SYNC SW-MODE BAT CHRGR 28VQFN
Lowest to $13.5302
Texas Instruments
IC CTRLR LI-ION BATT CHRG 8-SOIC
Need more? Email Us
Texas Instruments
SINGLE-CELL LI-ION CHARGE MANAGEMENT ICFOR PDAS
Need more? Email Us
Microchip Technology
IC CONTROLLER LI-ION 4.2V 8DFN
Lowest to $1.5386
Maxim Integrated
IC SYS BAT CHRG 16-QSOP
Need more? Email Us
Monolithic Power Systems Inc.
IC BATT CHRG LI-ION
Lowest to $0.7184

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess