EN
  • EN
  • DE

DAC8512FSZ-REEL7

Part No DAC8512FSZ-REEL7
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Digital to Analog Converters (DAC)
Description DAC 1-CH R-2R 12-bit 8-Pin SOIC N T/R / IC DAC 12BIT SRL LP 5V 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Status Active
Number of Bits 12
Number of D/A Converters 1
Settling Time 16μs (Typ)
Output Type Voltage - Buffered
Differential Output No
Data Interface SPI, DSP
Reference Type Internal
Analog Supply Voltage 5V
Digital Supply Voltage 5V
INL/DNL (LSB) ±0.75, ±0.75
Temperature Range - Operating -40°C to 85°C
Case / Package 8-SOIC
Win Source Part Number 110386-DAC8512FSZ-REEL7
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name DAC8512
Introduction Date November 25, 1996
ECCN EAR99
Country of Origin Philippines, Taiwan
Ultra Librarian 3D Model Ultra Librarian DAC8512FSZ-REEL7 CAD Model

Description

Overview of DAC8512FSZ-REEL7

The DAC8512FSZ-REEL7 is a precision digital-to-analog converter (DAC) from Analog Devices Inc., designed to offer high accuracy and performance for applications requiring a 12-bit resolution. This component is part of the DAC8512 series and comes in a compact surface-mount package, making it suitable for space-constrained applications.

Key Features

  • Resolution: The DAC8512FSZ-REEL7 features a 12-bit resolution, providing fine granularity for analog output signals.
  • Settling Time: It boasts a fast settling time, enabling quick response to changes in input data for applications that demand high-speed performance.
  • Output Range: The output range of this DAC is programmable, allowing users to adjust it for different voltage requirements.
  • Power Efficiency: With low power consumption, the DAC8512FSZ-REEL7 is ideal for portable and battery-powered devices, ensuring minimal impact on device battery life.
  • Package: It is available in a small-footprint, surface-mount package, which is suitable for automated assembly processes and saves board space.
  • Supply Voltage: The device operates on a single supply voltage, simplifying the power supply design.

Applications

The DAC8512FSZ-REEL7 is versatile and can be used in a wide range of applications, including:

  • Process control and automation
  • Data acquisition systems
  • Digital gain and offset adjustment
  • Portable instrumentation
  • Medical equipment

Reliability and Quality

Analog Devices Inc. is known for its commitment to quality and reliability, and the DAC8512FSZ-REEL7 is no exception. It undergoes rigorous testing to ensure it meets the high standards expected for professional and industrial environments. Additionally, the product's long-term availability makes it a reliable choice for designs requiring a stable supply of components.

With its combination of performance, efficiency, and compact design, the DAC8512FSZ-REEL7 from Analog Devices Inc. stands out as a top choice for designers looking to incorporate a high-quality DAC into their electronic systems.

You May Also Be Interested in

Analog Devices Inc.
+3 V/+5 V, Rail-to-Rail Quad, 8-Bit DAC | IC DAC 8BIT V-OUT 20TSSOP
Lowest to $32.7668
Analog Devices Inc.
IC DAC 11BIT A-OUT 88LFCSP
Lowest to $54.8302
Texas Instruments
2.7V TO 5.5V LOW-POWER DUAL 10-BIT DIGITAL-TO-ANALOG CONVERTER WITH INTERNAL REFERENCE AND POWER DOWN
Lowest to $19.2300
Analog Devices Inc.
Dual 12-/14-/16-Bit nanoDAC with 5 ppm/C On-Chip Reference
Lowest to $29.5149
Texas Instruments
12-Bit, Quad Channel, Ultra-Low Glitch, Voltage Output DIGITAL-TO-ANALOG CONVERTER | IC DAC 12BIT V-OUT 16TSSOP
Lowest to $8.7970
Analog Devices Inc.
40-Channel, 16-Bit, Serial Input, Voltage-Output DACs
Lowest to $134.3284
Maxim Integrated
Quad, Serial 8-Bit DACs with Rail-to-Rail Outputs | IC DAC 8BIT V-OUT 20SOIC
Lowest to $17.4059
Intersil
Lowest to $7.1344
Analog Devices Inc.
16/18-Bit Self-Calibrating Serial/Byte DACPORT
Lowest to $183.1579

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $21.7371 $65.2113
6+ $17.8356 $107.0136
9+ $17.2782 $155.5038
12+ $16.7209 $200.6508
16+ $16.1635 $258.6160
21+ $14.4914 $304.3194
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,450 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess