EN
  • EN
  • DE

AD8421ARMZ-R7

Part No AD8421ARMZ-R7
Manufacturer Analog Devices Inc.
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC INST AMP 1 CIRCUIT 8MSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Features Instrumentation Amplifier Circuit - 8-MSOP
Manufacturer Analog Devices Inc.
Package Reel - TR
Operating Temperature Range -40°C ~ 85°C
Mounting Surface Mount
Package 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Case / Package 8-MSOP
Family Name AD8421
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Other Part Number AD8421ARMZ-R7-ND, AD8421ARMZ-R7TR, AD8421ARMZ-R7DKR, AD8421ARMZ-R7CT
Quantity per package 1000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 909926-AD8421ARMZ-R7
Ultra Librarian 3D Model Ultra Librarian AD8421ARMZ-R7 CAD Model

Description

AD8421ARMZ-R7: Precision Instrumentation Amplifier by Analog Devices Inc.

The AD8421ARMZ-R7 is a state-of-the-art precision instrumentation amplifier from Analog Devices, Inc., renowned for its high accuracy, low noise, and exceptional ease of use. This product is designed to cater to a wide range of applications, including medical instrumentation, strain gages, precision data acquisition systems, and industrial process controls.

With its impressive input impedance and low input bias currents, the AD8421ARMZ-R7 is particularly well-suited for applications where a high degree of precision is a necessity. Its low offset voltage and drift ensure stable performance over a wide range of temperatures, making it a reliable choice for critical measurement tasks.

Key Features:

  • High Performance: The AD8421ARMZ-R7 boasts a gain bandwidth product of 10 MHz and a slew rate of 20 V/μs, allowing for rapid signal processing without sacrificing accuracy.
  • Low Noise: With a voltage noise density of only 1 nV/√Hz at 1 kHz, this instrumentation amplifier ensures a clean signal amplification, minimizing the impact of noise on measurement results.
  • Flexible Gain Configuration: Gain can be set from 1 to 10,000 with a single external resistor, providing versatility and ease of use in a variety of configurations.
  • High Common-Mode Rejection Ratio (CMRR): With a CMRR of 130 dB (G = 1), the AD8421ARMZ-R7 effectively rejects interference and noise that are common to both input leads, resulting in a more accurate and stable output.
  • Wide Supply Range: The device can operate from a single supply of 4.5 V to 36 V or dual supplies of ±2.25 V to ±18 V, accommodating a diverse set of power requirements.

The AD8421ARMZ-R7 comes in a compact, miniaturized package, making it an excellent choice for space-constrained applications. Its robust design ensures reliable performance even in harsh environments, and with the backing of Analog Devices' reputation for quality, you can trust this amplifier to deliver consistent results.

Whether you're designing a high-precision medical device, an industrial control system, or a sophisticated data acquisition platform, the AD8421ARMZ-R7 from Analog Devices Inc. is a superior choice that combines performance, flexibility, and reliability.

You May Also Be Interested in

Linear Technology
IC OPAMP VFB 100MHZ 16SSOP / Op Amp Quad High Speed Amplifier ±6.3V/12.6V Automotive 16-Pin SSOP N T/R
Lowest to $2.3394
Linear Technology
Dual Programmable Gain Amplifiers with Serial Digital Interface | IC OPAMP PGA 2 CIRCUIT 12DFN
Lowest to $11.6418
Texas Instruments
IC OPAMP VFB 165MHZ 8SOIC
Need more? Email Us
Analog Devices Inc.
16 V, 1 MHz, CMOS Rail-to-Rail Input/Output Operational Amplifier
Lowest to $1.8464
Analog Devices Inc.
IC OPAMP DIFF 1 CIRCUIT 16LFCSP / Differential Amplifier 1 Circuit Differential 16-LFCSP-VQ (3x3)
Lowest to $12.6400
Texas Instruments
6.5MHz, 585muA, Rail-to-Rail I/O CMOS Operational Amplifier
Lowest to $1.0153
Texas Instruments
IC OPAMP GP 2.2MHZ 8SOIC
Lowest to $2.5629
Analog Devices Inc.
IC LIMITING 1 CIRCUIT 16LFCSP / Limiting Amplifier 1 Circuit Differential 16-LFCSP-WQ (3x3)
Lowest to $7.5964
Texas Instruments
IC OPAMP GP 1MHZ 14TSSOP
Lowest to $0.6882

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $5.4647 $54.6470
20+ $5.1188 $102.3760
31+ $4.9459 $153.3229
44+ $4.6000 $202.4000
57+ $4.4271 $252.3447
71+ $4.2542 $302.0482
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,720 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess