EN
  • EN
  • DE

DAC8800FSZ-REEL

Part No DAC8800FSZ-REEL
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Digital to Analog Converters (DAC)
Description IC DAC 8BIT OCTAL CMOS 20SOIC / DAC 8-CH 8-bit 20-Pin SOIC W T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Analog Devices Inc.
Series TrimDAC
Packaging Reel package
Resolution 8
Number of D/A Converters 8
Settling Time 2μs
Output Type Voltage - Unbuffered
Data Interface SPI
Reference Type External
Operating Supply Voltage 4 V ~ 16 V, -12V
INL/DNL (LSB) -, ±1 (Maximum)
Architecture String DAC
Operating Temperature Range -40°C ~ 85°C
Package 20-SOIC (0.295", 7.50mm Width)
Manufacturer Package 20-SOIC
Win Source Part Number 772490-DAC8800FSZ-REEL
Popularity Medium
Supply and Demand Status Limited
Family Name DAC8800
Introduction Date March 12, 1996
ECCN EAR99
Country of Origin Taiwan
Estimated EOL Date 2029
Ultra Librarian 3D Model Ultra Librarian DAC8800FSZ-REEL CAD Model

Description

Product Overview: DAC8800FSZ-REEL

The DAC8800FSZ-REEL is a high-performance digital-to-analog converter (DAC) manufactured by Analog Devices Inc., a leader in the design and production of high-quality integrated circuits. This precision DAC is part of a product line that is well-suited for an array of applications requiring accurate digital-to-analog signal conversion, including industrial automation, instrumentation, and digital communication systems.

Key Features

  • Resolution: The DAC8800FSZ-REEL offers excellent resolution for precise signal processing tasks.
  • Output Type: It provides a stable and accurate analog output, making it reliable for critical applications.
  • Package / Case: This DAC comes in a surface-mount package, allowing for efficient use of PCB space and is compatible with automated assembly processes.
  • Mounting Type: Designed for surface-mount technology (SMT), it ensures a compact and robust design.
  • Supply Voltage: The device operates at a supply voltage that is compatible with most common systems, ensuring easy integration into a wide range of electronic equipment.
  • Operating Temperature: The DAC8800FSZ-REEL is designed to work within a specified temperature range, ensuring reliable performance in varying environmental conditions.
  • Data Interface: The digital interface is straightforward and easy to use, facilitating communication with microcontrollers and digital signal processors.

Applications

The DAC8800FSZ-REEL's versatile nature makes it an ideal choice for numerous applications:

  • Automated Test Equipment (ATE)
  • Data Acquisition Systems (DAQ)
  • Process Control Systems
  • Medical Equipment
  • Telecommunications Infrastructure

Quality and Reliability

Analog Devices Inc. is known for its commitment to quality and reliability. The DAC8800FSZ-REEL is manufactured under strict quality control processes and is designed to meet the high standards expected by industrial and commercial users. With its robust design and proven performance, this DAC is a reliable choice for designers and engineers looking for a high-quality digital-to-analog conversion solution.

You May Also Be Interested in

Maxim Integrated
Quad, Serial 8-Bit DACs with Rail-to-Rail Outputs | IC DAC 8BIT V-OUT 20SOIC
Lowest to $17.4059
Analog Devices Inc.
+3.3 V/+5 V Multiplying 12-Bit DACs | IC DAC 12BIT A-OUT 20SSOP
Lowest to $11.5953
Analog Devices Inc.
IC DAC 11BIT A-OUT 88LFCSP
Lowest to $54.8302
Analog Devices Inc.
Quad, 16-/12-Bit nanoDAC+ with SPI Interface | IC DAC 12BIT V-OUT 16TSSOP
Lowest to $17.6893
Analog Devices Inc.
+3.3 V/+5 V Multiplying 12-Bit DACs | IC DAC 12BIT A-OUT 20SOIC
Lowest to $13.3414
Intersil
Lowest to $7.1344
Analog Devices Inc.
Dual 12-/14-/16-Bit nanoDAC with 5 ppm/C On-Chip Reference
Lowest to $29.5149
Analog Devices Inc.
CMOS 80 MHz, Triple 8-Bit Video DAC
Lowest to $18.2458
Analog Devices Inc.
DACPORT, Low-Cost Complete mP-Compatible 8-Bit DAC | IC DAC 8BIT V-OUT 20PLCC
Lowest to $7.9141

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $64.7022 $64.7022
2+ $53.0890 $106.1780
3+ $51.4299 $154.2897
5+ $49.7709 $248.8545
6+ $48.1119 $288.6714
7+ $43.1348 $301.9436
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess