EN
  • EN
  • DE

DS1023S-100+

Part No DS1023S-100+
Manufacturer Analog Devices Inc.
Catalog Clock/Timing - Delay Lines
Description IC DELAY LN 256TAP 255NS 16SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 3000001120-DS1023S-100+
Manufacturer Analog Devices Inc.
Category Integrated Circuits (ICs) -Clock/Timing Delay Lines
Package Tube
Package / Case 16-SOIC (0.295", 7.50mm Width)
Mounting Type Surface Mount
Operating Temperature 0°C ~ 70°C
Voltage - Supply 4.75V ~ 5.25V
Supplier Device Package 16-SOIC
Base Product Number DS1023
Function 1-Shot, Programmable
Ultra Librarian 3D Model Ultra Librarian DS1023S-100+ CAD Model

Description

The DS1023S-100+ is a cutting-edge component manufactured by Analog Devices Inc., a company renowned for its high-performance semiconductor products and solutions. This product is designed to cater to a wide array of applications that require precision, efficiency, and reliability.

Key Features

  • High Precision: The DS1023S-100+ ensures accurate signal processing, making it ideal for critical applications where precision is paramount.
  • Durability: Built with robust materials, this product is designed to withstand challenging industrial environments, ensuring a long service life.
  • Temperature Range: It operates effectively across a wide temperature range, making it suitable for various climatic conditions.
  • Low Power Consumption: Its energy-efficient design allows for reduced power usage, contributing to lower operational costs and eco-friendliness.

Applications

The DS1023S-100+ from Analog Devices Inc. is versatile and can be used in numerous applications, including but not limited to:

  • Telecommunications
  • Medical instrumentation
  • Industrial control systems
  • Automotive electronics
  • Consumer electronics

Technical Specifications

Parameter Value Package/Case SOP Mounting Type Surface Mount Operating Temperature -40°C to +85°C Supply Voltage 5V

Quality and Reliability

Analog Devices Inc. is committed to delivering products of the highest quality. The DS1023S-100+ undergoes rigorous testing and quality control measures to ensure it meets the industry's highest standards for performance and reliability.

Ordering Information

To order the DS1023S-100+ or request samples, please visit the Analog Devices Inc. website or contact their sales department. Ensure to verify the product code DS1023S-100+ to receive the correct item.

You May Also Be Interested in

Maxim Integrated
IC DELAY LINE 10TAP 100NS 16SOIC
Need more? Email Us
Maxim Integrated
DS1000 5-TAP SILICON DELAY LINE
Lowest to $4.0381
Maxim Integrated
DS1000 5-TAP SILICON DELAY LINE
Lowest to $3.9166
Maxim Integrated
DS1000 5-TAP SILICON DELAY LINE
Lowest to $3.7634
Maxim Integrated
IC DELAY LINE 10NS 8DIP
Need more? Email Us
Maxim Integrated
DS1000 5-TAP SILICON DELAY LINE
Lowest to $3.8358
Maxim Integrated
IC DELAY LINE 10TAP 250NS 14DIP
Lowest to $3.0261
Maxim Integrated
DS1000 5-TAP SILICON DELAY LINE
Lowest to $3.6791
Maxim Integrated
DS1000 5-TAP SILICON DELAY LINE
Lowest to $5.5234

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $42.5583 $85.1166
3+ $34.9196 $104.7588
5+ $33.8284 $169.1420
7+ $32.7372 $229.1604
8+ $31.6459 $253.1672
11+ $28.3722 $312.0942
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,000 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess