EN
  • EN
  • DE

EV1HMC8038LP4C

Part No EV1HMC8038LP4C
Manufacturer Analog Devices Inc.
Catalog RF Evaluation and Development Kits, Boards
Description EVAL BOARD FOR HMC8038  /  HMC8038 series Switch, SPDT Evaluation Board
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers>RF Evaluation and Development Kits, Boards
Mfr Analog Devices Inc.
Package Box
Type Switch, SPDT
Frequency 100MHz ~ 6GHz
For Use With/Related Products HMC8038
Supplied Contents Board(s)
Base Product Number HMC8038
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8543.70.9860
Other Names 1127-3169-ND,505-EV1HMC8038LP4C,1127-3169,-2735-EV1HMC8038LP4C
Standard Package 1
Win Source Part Number 1063227-EV1HMC8038LP4C
Ultra Librarian 3D Model Ultra Librarian EV1HMC8038LP4C CAD Model

Description

Analog Devices Inc. EV1HMC8038LP4C Product Overview

The EV1HMC8038LP4C from Analog Devices Inc. is a cutting-edge RF amplifier that offers exceptional performance for a wide range of applications. This product is designed to meet the needs of modern RF and microwave communication systems, providing high gain, low noise, and robust linearity. It is an ideal choice for designers looking to enhance the performance of their systems in the areas of telecommunications, satellite communications, test and measurement equipment, and radar systems.

Key Features

  • Frequency Range: The EV1HMC8038LP4C operates over a broad frequency range, making it versatile for various applications across different frequency bands.
  • High Gain: This amplifier delivers high gain levels, ensuring that signals are amplified significantly to meet system requirements.
  • Low Noise Figure: With its low noise figure, the EV1HMC8038LP4C minimizes the addition of unwanted noise to the signal, preserving signal integrity and improving overall system sensitivity.
  • Excellent Linearity: The product maintains its performance over a wide range of input power levels, providing consistent and reliable operation.
  • Compact Package: The device comes in a small LP4C package, making it suitable for space-constrained applications without compromising on performance.

Applications

  • Telecommunications
  • Satellite Communications
  • Test and Measurement Equipment
  • Radar Systems
  • Defense and Aerospace Applications

The EV1HMC8038LP4C is built with the quality and reliability that Analog Devices Inc. is known for. It is engineered to provide consistent, high-fidelity amplification, which is crucial for the demanding environments and stringent requirements of modern RF systems. Whether you're working on a sophisticated satellite communication link or developing high-performance radar equipment, this RF amplifier is designed to exceed expectations and deliver unparalleled performance.

For detailed specifications, application notes, and support resources, designers and engineers are encouraged to visit the Analog Devices Inc. website or contact their support team for further assistance with their design-in process.

You May Also Be Interested in

MACOM Technology Solutions
10W, 48V, 3.4-3.6 GHZ EVALUATION
Need more? Email Us
MACOM Technology Solutions
EVAL BOARD FOR MAATSS0018TR-3000
Need more? Email Us
MACOM Technology Solutions
SAMPLE BOARD ASSEMBLY,2MMPDFN-8L
Need more? Email Us
MACOM Technology Solutions
CGHV40100F DEV BOARD WITH HEMT
Need more? Email Us
MACOM Technology Solutions
EVAL BOARD FOR MAAM-011101-TR100
Need more? Email Us
MACOM Technology Solutions
SAMPLE BOARD,ASSEMBLY,VVA,GAAS,S
Need more? Email Us
MACOM Technology Solutions
EVAL BOARD FOR MAAL-009120-TR300
Need more? Email Us
MACOM Technology Solutions
GTVA311801FA DEVELOPMENT BOARD
Need more? Email Us
MACOM Technology Solutions
CGHV14800F DEV BOARD WITH HEMT
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess