EN
  • EN
  • DE

LTC3676ILXE-1#PBF

Part No LTC3676ILXE-1#PBF
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Regulators - Special Purpose
Description IC REG CONV I.MX6 7OUT 48ELQFP / - Converter, i.MX6 Voltage Regulator IC 7 Output 48-LQFP-EP (7x7)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Special Purpose Regulators
Mfr Analog Devices Inc.
Series -
Package Tray
Product Status Active
Applications Converter, i.MX6
Voltage - Input 2.7V ~ 5.5V
Number of Outputs 7
Voltage - Output Adjustable
Temperature Range - Operating -40°C ~ 125°C
Mounting Type Surface Mount
Package / Case 48-LQFP Exposed Pad
Supplier Device Package 48-LQFP-EP (7x7)
Base Product Number LTC3676
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1354528-LTC3676ILXE-1#PBF
Ultra Librarian 3D Model Ultra Librarian LTC3676ILXE-1#PBF CAD Model

Description

Analog Devices Inc. LTC3676ILXE-1#PBF Power Management IC

The LTC3676ILXE-1#PBF is a highly integrated, high-efficiency power management solution from Analog Devices Inc., designed to meet the rigorous power requirements of portable and handheld devices. This versatile IC is an excellent choice for applications requiring multiple power outputs with a compact footprint, such as smartphones, tablets, and other portable electronics.

Key Features

  • Multi-Channel Output: The LTC3676ILXE-1#PBF features four synchronous step-down DC/DC converters, providing multiple power rails with high efficiency and low noise characteristics.
  • Programmable Power Sequencing: To accommodate various system power-up and power-down requirements, the device offers programmable power sequencing, ensuring safe operation and extended life for the powered components.
  • I2C Programmable: With an I2C interface, users can program and control the device's features, including output voltage, switching frequency, and operating modes, allowing for a high level of customization to match specific application needs.
  • Wide Input Voltage Range: The IC operates over a wide input voltage range, making it suitable for a variety of battery chemistries and configurations.
  • Robust Protection Features: The LTC3676ILXE-1#PBF includes overvoltage, overcurrent, and overtemperature protection, safeguarding the device and connected components from potential damage.

Applications

The versatility of the LTC3676ILXE-1#PBF makes it ideal for a broad range of applications, including but not limited to:

  • Portable and handheld devices
  • Smartphones and tablets
  • Wireless modems and routers
  • Portable medical devices
  • Embedded systems

Technical Specifications

The LTC3676ILXE-1#PBF is provided in a compact LQFN package, optimized for space-constrained applications. It supports a wide operating temperature range, ensuring reliable performance across diverse environmental conditions.

With its advanced power management capabilities, the LTC3676ILXE-1#PBF from Analog Devices Inc. is a comprehensive solution for designers looking to optimize their power systems with a reliable, high-performance IC.

You May Also Be Interested in

Maxim Integrated
SWITCHED CAP VOLTAGE INVERTER
Lowest to $1.4553
Maxim Integrated
IC REG LINEAR LOW NOISE PWR SUP
Lowest to $3.4454
Maxim Integrated
IC REG LINEAR SWITCHED CAP REG
Need more? Email Us
Texas Instruments
IC OP AMP QUAD LO POWER 14-TSSOP
Lowest to $1.9020
Renesas Electronics America
IC VOLTAGE REGULATOR
Lowest to $6.5292
Power Integrations
IC REG CONV POE TELECM 1OUT 8SMD
Lowest to $3.2040
Renesas Electronics America
VR13HC 2OUT/8PH DIGITAL CONTROLL
Lowest to $64.0299
Maxim Integrated
IC REG LINEAR SWITCHED CAP REG
Lowest to $1.3097
ON Semiconductor
IC REG CONV MOBILE 5OUT 24QSOP
Lowest to $2.9614

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess