The MAX881REUB-TG069 is a versatile and efficient linear regulator designed by Maxim Integrated, a leader in analog and mixed-signal engineering. This compact, high-performance component is an ideal choice for portable and space-constrained applications requiring a stable and reliable power supply.
Key Features
- High Efficiency: The MAX881REUB-TG069 is designed to deliver high efficiency, which is critical for battery-powered devices, helping to extend their operation time.
- Low Dropout: Its low dropout voltage ensures that the regulator maintains a consistent output even when the input voltage is close to the output voltage, making it suitable for low-voltage operations.
- Thermal Protection: The device includes built-in thermal protection that prevents it from overheating, thereby ensuring long-term reliability and safety in operation.
- Wide Input Voltage Range: It can operate with a broad range of input voltages, accommodating various power sources and fluctuating supply conditions.
- Compact Size: The regulator comes in a microMAX-10 package, which is highly space-efficient and perfect for applications where board space is at a premium.
Applications
The MAX881REUB-TG069 is suitable for a wide array of applications, particularly where efficient power management and space savings are crucial. It is commonly used in:
- Notebook Computers
- PDAs and Handheld Devices
- Portable Media Players
- Wireless and DSL Modems
- Battery-Powered Equipment
Technical Specifications
Below are some of the technical specifications that make the MAX881REUB-TG069 a reliable choice for designers:
- Output Voltage: Fixed and adjustable options available
- Output Current: Up to 500mA
- Low Dropout Voltage: Typically 200mV at 500mA load
- Package Type: microMAX-10
- Operating Temperature Range: -40°C to +85°C
With its robust set of features and Maxim Integrated's commitment to quality, the MAX881REUB-TG069 is a superior choice for those in need of a reliable power management solution.