EN
  • EN
  • DE

HMC218BMS8GETR

Part No HMC218BMS8GETR
Manufacturer Analog Devices Inc.
Catalog RF Mixers
Description IC MMIC MIXER DBL-BAL 8MSOP / Up/Down Conv Mixer 8GHz 8-Pin MSOP EP T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer Analog Devices Inc.
Packaging Reel package
RF Type WiMax
Frequency 3.5GHz ~ 8GHz
Number of Mixers 1
Secondary Attributes Down Converter
Package 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) Exposed Pad
Manufacturer Package 8-MSOP-EP
Win Source Part Number 776087-HMC218BMS8GETR
Popularity Medium
Supply and Demand Status Limited
Family Name HMC218B
ECCN EAR99
Country of Origin Malaysia, Taiwan
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian HMC218BMS8GETR CAD Model

Description

The HMC218BMS8GETR is a state-of-the-art RF mixer product from Analog Devices Inc., designed to meet the rigorous demands of modern wireless communication systems. This double-balanced mixer is part of the Hittite Microwave product family, which is renowned for delivering high-performance solutions across a variety of applications, including cellular/4G, test equipment, and broadband communications.

Key Features

  • Frequency Range: The device operates over a wide frequency range, making it versatile for different RF and IF applications.
  • Conversion Loss: It offers a low conversion loss, which translates to efficient signal processing and better overall system performance.
  • Isolation: High isolation between ports ensures minimal leakage and crosstalk, which is critical for maintaining signal integrity in complex RF systems.
  • Linearity: Excellent input IP3 (third-order Intercept Point) provides improved linearity, which is essential for maintaining signal fidelity in the presence of strong interfering signals.
  • Package: The HMC218BMS8GETR comes in a compact MSOP8 package, which is suitable for space-constrained applications.
  • Temperature Range: It is designed to operate over a wide temperature range, ensuring reliability in varying environmental conditions.

Applications

The versatility of the HMC218BMS8GETR makes it an ideal choice for a wide range of applications. It is commonly used in:

  • Wireless infrastructure (GSM, CDMA, LTE)
  • RFID systems
  • Test and measurement equipment
  • Point-to-point and point-to-multipoint radios
  • Satellite communication systems

Quality and Reliability

Analog Devices Inc. is known for its commitment to quality, and the HMC218BMS8GETR is no exception. It is manufactured to the highest standards to ensure consistent performance and reliability in your application. With its robust design and superior specifications, this mixer is an excellent choice for designers looking to enhance their RF and microwave signal chains.

You May Also Be Interested in

MACOM Technology Solutions
MIXER 8-43 GHZ DIE
Need more? Email Us
MACOM Technology Solutions
MIXER,SURFACE MOUNT
Need more? Email Us
MACOM Technology Solutions
MIXER,MICROWAVE,DOUBLE BALANCED
Need more? Email Us
MACOM Technology Solutions
MIXER,MICROWAVE
Need more? Email Us
MACOM Technology Solutions
MIXER,MICROWAVE
Need more? Email Us
MACOM Technology Solutions
MIXER,DOUBLE BALANCED,CASCADED
Need more? Email Us
MACOM Technology Solutions
MIXER,MICROWAVE
Need more? Email Us
MACOM Technology Solutions
MIXER,TB,MW,TIM
Need more? Email Us
MACOM Technology Solutions
MIXER,MICROWAVE
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $16.5787 $66.3148
8+ $13.6030 $108.8240
12+ $13.1779 $158.1348
16+ $12.7528 $204.0448
21+ $12.3278 $258.8838
28+ $11.0525 $309.4700
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,001 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess