EN
  • EN
  • DE

LMR36503RS3QRPERQ1

Part No LMR36503RS3QRPERQ1
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description AUTOMOTIVE 3-V TO 65-V, 0.3-A BU / Buck Switching Regulator IC Positive Fixed 3.3V 1 Output 300mA 9-VFQFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Power Management (PMIC)>Voltage Regulators - DC DC Switching Regulators
Manufacturer Texas Instruments
Packaging Reel - TR
Function Step-Down
Output Configuration Positive
Topology Buck
Output Type Fixed
Number of Outputs 1
Voltage - Input (Min) 3V
Voltage - Input (Max) 65V
Voltage - Output (Min/Fixed) 3.3V
Current - Output 300mA
Frequency - Switching 200kHz ~ 2.2MHz
Synchronous Rectifier No
Temperature Range - Operating -40°C ~ 125°C
Mounting Surface Mount, Wettable Flank
Case / Package 9-VFQFN
Supplier Device Package 9-VQFN-HR (2x2)
Base Product Number LMR36503
RoHS Status ROHS3 Compliant
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 296-LMR36503RS3QRPERQ1TR,296-LMR36503RS3QRPERQ1DKR,296-LMR36503RS3QRPERQ1CT
Standard Package 3,000
Win Source Part Number 1317737-LMR36503RS3QRPERQ1
Ultra Librarian 3D Model Ultra Librarian LMR36503RS3QRPERQ1 CAD Model

Description

The LMR36503RS3QRPERQ1 from Texas Instruments is a highly efficient, automotive-grade, synchronous step-down (buck) converter designed to meet the rigorous standards of the automotive industry. This compact and reliable power solution is ideal for a wide range of automotive applications, including infotainment systems, advanced driver assistance systems (ADAS), and powertrain controls.

Key Features

  • Wide Input Voltage Range: The device operates from an input voltage range of 4.2V to 65V, making it suitable for handling unpredictable automotive battery voltages and load dump scenarios.
  • High Efficiency: With its synchronous rectification and advanced MOSFET technology, the LMR36503RS3QRPERQ1 achieves high efficiency, which helps in reducing thermal stress and improving system reliability.
  • Compact Footprint: The power converter is available in a small 2mm x 3mm VQFN package, which is optimized for space-constrained applications.
  • Robust Thermal Performance: The device is designed to operate in the extended temperature range typical of automotive environments, ensuring performance under varying conditions.
  • Adjustable Switching Frequency: The LMR36503RS3QRPERQ1 allows for an adjustable switching frequency from 200 kHz to 2.2 MHz, providing flexibility to optimize between efficiency and external component size.

Protection Features

The converter incorporates multiple protection features to ensure the safety and longevity of automotive systems:

  • Overcurrent Protection (OCP)
  • Thermal Shutdown (TSD)
  • Undervoltage Lockout (UVLO)
  • Input Overvoltage Protection (OVP)

Automotive Qualifications

The LMR36503RS3QRPERQ1 meets stringent automotive qualification standards, including:

  • AEC-Q100 qualified for automotive applications
  • Manufactured in ISO/TS16949 certified facilities

Applications

With its robust feature set and automotive qualifications, the LMR36503RS3QRPERQ1 is suitable for a variety of automotive applications, such as:

  • Infotainment and Telematics
  • ADAS and Safety Systems
  • Body Control Modules
  • Powertrain and Engine Control Units

Overall, the LMR36503RS3QRPERQ1 step-down converter from Texas Instruments is a versatile and dependable power management solution that meets the demanding needs of modern automotive electronics.

You May Also Be Interested in

Texas Instruments
IC REG BUCK ADJ 25A 24WQFN
Lowest to $11.3188
Maxim Integrated
MAX20039BATPB/VY+ Analog Devices / Maxim Integrated Switching Voltage Regulators HV Buck Boost for Vo9V and Fsw 200kHz t datasheet, inventory, & pricing.
Need more? Email Us
Analog Devices Inc.
IC REG BST FLYBACK ADJ 1.1A 8DFN
Lowest to $6.4030
Texas Instruments
IC REG BUCK ADJ 1A SOT23-6
Lowest to $1.5542
Monolithic Power Systems Inc.
IC REG BUCK ADJ 6A 14QFN
Lowest to $1.1642
Texas Instruments
IC REG BUCK ADJ 2A SOT583
Lowest to $1.3098
Texas Instruments
IC REG BUCK ADJ 3A SOT23-6
Lowest to $1.1642
Texas Instruments
IC REG BUCK ADJ 2A SOT23
Lowest to $0.2329
Texas Instruments
TPS63060DSCRG4 Texas Instruments Switching Voltage Regulators 2.5V to 12V input vo ltage 93% Efficient datasheet, inventory, & pricing.
Lowest to $2.0527

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $7.8187 $54.7309
16+ $6.4153 $102.6448
25+ $6.2149 $155.3725
34+ $6.0144 $204.4896
44+ $5.8139 $255.8116
58+ $5.2125 $302.3250
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,000 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess