EN
  • EN
  • DE

EVAL-ADAS1000EBZU1

Part No EVAL-ADAS1000EBZU1
Manufacturer Analog Devices Inc.
Catalog Evaluation and Demonstration Boards and Kits
Description EVAL BOARD ADAS1000 ECG AFE  /  ADAS1000 Analog Front End (AFE) for ECG, EKG Interface Evaluation Board
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers>Evaluation and Demonstration Boards and Kits
Mfr Analog Devices Inc.
Package Bulk
Product Status Obsolete
Type Interface
Function Analog Front End (AFE) for ECG, EKG
Utilized IC / Part ADAS1000
Supplied Contents Board(s)
Base Product Number ADAS1000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8473.30.1180
Other Names Q6025402
Standard Package 1
Win Source Part Number 987925-EVAL-ADAS1000EBZU1
Ultra Librarian 3D Model Ultra Librarian EVAL-ADAS1000EBZU1 CAD Model

Description

The EVAL-ADAS1000EBZU1 is a high-performance evaluation board from Analog Devices Inc., designed to demonstrate the capabilities of the ADAS1000, a state-of-the-art integrated electrocardiogram (ECG) AFE (Analog Front End) chip. This evaluation board is an essential tool for biomedical engineers, researchers, and developers looking to create advanced health monitoring systems with a focus on cardiac applications.

Key Features

  • Integrated Analog Front End: The ADAS1000 is a complete biopotential AFE, integrating all the necessary components for ECG signal acquisition, including low-noise preamplifiers, a high-resolution ADC, and a flexible lead-off detection system.
  • Multiple Channels: The board supports up to five ECG channels, enabling comprehensive cardiac monitoring for both diagnostic and patient monitoring purposes.
  • Pace Detection: Features a dedicated pace detection circuitry, which is crucial for accurate monitoring of patients with implanted pacemakers.
  • Flexible Data Interface: Equipped with an SPI interface, the EVAL-ADAS1000EBZU1 allows for easy integration with a wide range of microcontrollers and DSPs for data processing and analysis.
  • User-Friendly Software: Comes with evaluation software that provides a graphical user interface (GUI) for easy control and visualization of the ECG data captured by the ADAS1000.

Applications

The EVAL-ADAS1000EBZU1 is ideal for developing applications such as:

  • Portable and bedside ECG monitors
  • Cardiac event recorders
  • Wearable heart rate monitors
  • Ambulatory ECG systems
  • Telemetry systems

Technical Specifications

The ADAS1000 integrated chip on the evaluation board boasts impressive technical specifications, including a low input-referred noise, high common-mode rejection ratio (CMRR), and low power consumption, making it well-suited for battery-powered devices.

Conclusion

The EVAL-ADAS1000EBZU1 from Analog Devices Inc. is an invaluable asset for the development and testing of ECG and other bio-potential measurement systems. Its comprehensive feature set and user-friendly design enable rapid prototyping and development, reducing time-to-market for innovative healthcare solutions.

You May Also Be Interested in

Texas Instruments
EVAL MOD FOR MSC1210 / MSC1210 ADC, DAC Data Acquisition Evaluation Board
Need more? Email Us
Texas Instruments
EVAL MODULE FOR PCM2906C-U / PCM2906C CODEC Audio Evaluation Board
Need more? Email Us
Renesas Electronics America
RZA2M EVALUATION KIT / RTK7921053S Embedded Graphics Display Evaluation Board
Need more? Email Us
Renesas Electronics America
EVAL BOARD FOR TW2866-LA2-GR / TW2866 Video Processing Video Evaluation Board
Need more? Email Us
Texas Instruments
EVAIL MOD / TPS659038-Q1, TPS659039-Q1 Special Purpose: Mobiles Power Management Evaluation Board
Need more? Email Us
Cirrus Logic Inc.
KIT - WM8950 KIT CDB6162 MB DC / WM8950 Audio Processing Audio Evaluation Board
Need more? Email Us
Analog Devices Inc.
EVAL BOARD HMC830LP6GE / HMC830LP6GE PLL Timing Evaluation Board
Need more? Email Us
Analog Devices Inc.
BOARD EVAL FOR ADF4106SD1Z / ADF4106 Frequency Synthesizer Timing Evaluation Board
Need more? Email Us
Texas Instruments
EVALUATION MODULE
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess