EN
  • EN
  • DE

EVAL-ADAS1000EBZU2

Part No EVAL-ADAS1000EBZU2
Manufacturer Analog Devices Inc.
Catalog Custom Parts (E - I)
Description ADAS1000 Analog Front End Evaluation Kit
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Evaluation Kit Yes
RoHS Compliant
Win Source Part Number 1156519-EVAL-ADAS1000EBZU2
Categories Custom Parts
Manufacturer Analog Devices Inc.
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian EVAL-ADAS1000EBZU2 CAD Model

Description

The EVAL-ADAS1000EBZU2 is a comprehensive evaluation kit designed by Analog Devices Inc. to facilitate the testing and development of applications using the ADAS1000, a high-performance biopotential analog front-end (AFE). This AFE is specifically tailored for electrocardiogram (ECG) applications and offers a complete set of features for cardiac monitoring systems.

The evaluation board is an integral part of the development ecosystem, providing engineers with a robust platform to explore the capabilities of the ADAS1000. With its plug-and-play functionality, users can quickly set up the board and begin capturing ECG signals. The board interfaces with a PC via a USB connection, which also powers the board, eliminating the need for an external power supply.

The EVAL-ADAS1000EBZU2 comes equipped with a range of features to simulate real-world ECG signal acquisition scenarios. It includes multiple electrode inputs, enabling the capture of up to five ECG leads simultaneously. Additionally, it supports pacing detection, right leg drive (RLD) measurements, and lead-on/off detection. These features make it an ideal tool for developing advanced cardiac monitoring systems, including portable and wearable health devices.

Analog Devices provides comprehensive software support for the EVAL-ADAS1000EBZU2, including an intuitive graphical user interface (GUI) that allows users to configure the AFE settings and visualize ECG waveforms in real-time. The software also provides options for data logging and analysis, which is crucial for detailed performance evaluation and debugging.

The evaluation kit is designed for ease of use, with clearly labeled connectors and test points. It also includes detailed documentation and example code to help users get started quickly and to minimize the learning curve. Whether you are a researcher, a developer, or an enthusiast in the field of biomedical signal processing, the EVAL-ADAS1000EBZU2 from Analog Devices Inc. offers a powerful and flexible platform to accelerate your ECG application development.

You May Also Be Interested in

GSI Technology
SRAM Chip Sync Quad 3.3V 2M-Bit 64K x 32 12ns/5ns 100-Pin TQFP Tray
Need more? Email Us
Holtek
IC Tone Dialer 6 Memory 18 DIP
Need more? Email Us
Xilinx Inc.
Need more? Email Us
Holtek
Need more? Email Us
Murata Electronics North America
Need more? Email Us
Weidmuller
Weidmüller EK98533 - EK98533
Need more? Email Us
Honeywell
SENSOR OPT SLOT TRANS PCB MT / Optical Sensor Through-Beam 0.165" (4.2mm) Transistor PCB Mount
Lowest to $155.6744
Panjit
Need more? Email Us
Hitachi, Ltd
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess