EN
  • EN
  • DE
  • IT

EVAL-ADAU1761Z

Part No EVAL-ADAU1761Z
Manufacturer Analog Devices Inc.
Catalog Evaluation and Demonstration Boards and Kits
Description BOARD EVAL FOR ADAU1761  /  ADAU1761 CODEC Audio Evaluation Board
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers>Evaluation and Demonstration Boards and Kits
Mfr Analog Devices Inc.
Series SigmaDSP®
Package Box
Type Audio
Function CODEC
Embedded Yes, DSP
Utilized IC / Part ADAU1761
Primary Attributes Stereo, 24-Bit, 8 ~ 96kHz Sampling Rate, GUI Tool
Supplied Contents Board(s), Cable(s)
Secondary Attributes I²C and GPIO Interfaces, 2 Differential and 1 Stereo Single-Ended Analog Inputs and Outputs
Base Product Number ADAU1761
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8473.30.1180
Other Names -2735-EVAL-ADAU1761Z,505-EVAL-ADAU1761Z,EVAL-ADAU1761Z-ND,EVALADAU1761Z
Standard Package 1
Win Source Part Number 1231003-EVAL-ADAU1761Z
Ultra Librarian 3D Model Ultra Librarian EVAL-ADAU1761Z CAD Model

Description

EVAL-ADAU1761Z Product Overview

The EVAL-ADAU1761Z is a comprehensive evaluation board designed by Analog Devices Inc. to showcase the capabilities of the ADAU1761 SigmaDSP Stereo, Low Power, 96 kHz, 24-Bit Audio Codec with Integrated PLL. This product is an essential tool for engineers and audio designers who aim to develop applications that require high-quality audio processing, such as portable and automotive audio systems, digital audio effects processors, and home theater systems.

Key Features of the EVAL-ADAU1761Z

  • High-Performance Audio Codec: The heart of the board, the ADAU1761, is a SigmaDSP 24-bit stereo audio codec with a dynamic range of 95 dB and sample rates up to 96 kHz, ensuring crystal-clear audio playback and recording.
  • Flexible Input/Output: The EVAL-ADAU1761Z provides a variety of input and output options, including line-in, microphone-in, and multiple output connections, catering to a wide range of audio applications.
  • Integrated PLL: The onboard Phase-Locked Loop (PLL) allows for flexible clocking options, supporting a range of input clock frequencies without the need for an external crystal.
  • User-Friendly Interface: The evaluation board is designed to be user-friendly, with easy-to-access connectors and clearly labeled pins for seamless integration into existing systems.
  • Software Support: The board is supported by Analog Devices' SigmaStudio software, which provides a graphical programming environment for easy configuration and customization of the signal processing flow.

Applications

The EVAL-ADAU1761Z is suitable for a wide array of applications, including:

  • Portable audio devices
  • Automotive audio systems
  • Home theater and entertainment systems
  • Digital audio effects processing
  • Active noise and echo cancellation systems

Overall, the EVAL-ADAU1761Z evaluation board from Analog Devices Inc. is an indispensable tool for professionals and hobbyists alike who demand high-quality audio processing capabilities. It provides a robust platform for developing and testing a multitude of audio applications, thanks to its powerful SigmaDSP codec, versatile I/O options, and comprehensive software support.

You May Also Be Interested in

Texas Instruments
EVAL BOARD FOR TVB1440
Need more? Email Us
ON Semiconductor
EVAL BOARD FOR NCP382
Need more? Email Us
MaxLinear Inc
EVAL BOARD FOR XR20M1170
Need more? Email Us
MaxLinear Inc
EVAL BOARD FOR XR16M890IL40
Need more? Email Us
Infineon Technologies
EVAL BOARD FOR ITS4130Q
Need more? Email Us
Infineon Technologies
EVAL POWER BOARD 100V
Need more? Email Us
Maxim Integrated
EVAL BOARD FOR TMC5062
Need more? Email Us
Infineon Technologies
BTS3125TF DEMOBOARD
Need more? Email Us
Infineon Technologies
OPTIGA TRUST E EVAL KIT
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.4211
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $10.2166
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess