EN
  • EN
  • DE

EVAL-ADCMP604BKSZ

Part No EVAL-ADCMP604BKSZ
Manufacturer Analog Devices Inc.
Catalog Linear - Comparators
Description Evaluation Board For Rail To Rail Very Fast 2.5 V To 5.5 V Single Supply LVDS Comparators
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Evaluation Kit Yes
Lead Free Contains Lead
Maximum Operating Temperature 85 °C
Min Operating Temperature -40 °C
Number of Pins 12
Operating Supply Voltage 5.5 V
Packaging Bulk
REACH SVHC No SVHC
RoHS Compliant
Win Source Part Number 976468-EVAL-ADCMP604BKSZ
Categories Linear - Comparators
Manufacturer Analog Devices Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian EVAL-ADCMP604BKSZ CAD Model

Description

Product Overview: EVAL-ADCMP604BKSZ from Analog Devices Inc.

The EVAL-ADCMP604BKSZ is a high-performance evaluation board designed by Analog Devices Inc. to showcase the capabilities of the ADCMP604, a high-speed comparator with latch function and reduced voltage logic inputs. This board allows engineers and designers to test and analyze the ADCMP604's features in a variety of applications, including zero-crossing detectors, window comparators, and pulse-width modulation (PWM) circuits.

Key Features and Benefits:

  • High-Speed Operation: The ADCMP604 comparator is capable of fast propagation delays, making it suitable for high-speed signal processing applications.
  • Adjustable Hysteresis: Users can adjust the hysteresis level to optimize performance for noisy signals, thereby enhancing the stability of the comparator's output.
  • Reduced Voltage Logic Inputs: The comparator supports low voltage logic levels, allowing for direct interfacing with modern microcontrollers and digital systems without the need for level shifting.
  • Latch Function: The latch function enables the user to hold the comparator's output for a desired period, which is useful for synchronizing with other system components.
  • Flexible Power Supply: The ADCMP604 can operate from a wide range of supply voltages, accommodating various system power requirements.
  • Overdrive and Undervoltage Lockout: These features ensure reliable operation by preventing false triggering due to signal overdrive and ensuring the device only operates within its specified voltage range.

Applications:

  • Data Acquisition Systems
  • High-Speed Instrumentation
  • Automatic Test Equipment (ATE)
  • Clock and Data Recovery Systems
  • Communication Systems

The EVAL-ADCMP604BKSZ evaluation board is equipped with user-friendly features, such as edge-mounted SMA connectors for easy interface with test equipment, and clearly labeled test points for convenient probing. It also includes space for additional passive components, allowing users to modify the circuit to better fit their specific application requirements.

Whether you are designing a high-speed digital data system or need a reliable comparator for your instrumentation setup, the EVAL-ADCMP604BKSZ evaluation board from Analog Devices Inc. is an excellent tool to expedite development and ensure your design meets the highest performance standards.

You May Also Be Interested in

Maxim Integrated
IC COMPARATOR 2 GEN PUR 8SOIC / Comparator General Purpose CMOS, Push-Pull, Rail-to-Rail, TTL 8-SOIC
Need more? Email Us
Texas Instruments
IC COMPARATOR 2 GEN PUR TSOT23-8 / Comparator General Purpose Push-Pull, Rail-to-Rail TSOT-23-8
Lowest to $0.9666
Texas Instruments
36V JI.3 DUAL COMPARATOR / Comparator General Purpose Open-Collector 8-SOIC
Lowest to $0.1006
Rohm Semiconductor
IC COMPARATOR 4 GEN PUR 14SSOP / Comparator General Purpose 14-SSOP-B
Lowest to $1.5855
Diodes Incorporated
IC COMPARATOR 2 DIFF 8TSSOP / Comparator Differential 8-TSSOP
Lowest to $0.1761
Texas Instruments
DUAL PRECISION COMPARATOR WITH O / Comparator General Purpose Open-Drain, Rail-to-Rail 8-SOIC
Lowest to $1.4542
Rohm Semiconductor
IC COMPARATOR 2 GEN PUR 8SOP / Comparator General Purpose Open-Collector 8-SOP
Lowest to $0.1359
Rohm Semiconductor
IC COMPARATOR 2 GEN PUR 8MSOP / Comparator General Purpose Open-Collector 8-MSOP
Need more? Email Us
Texas Instruments
VOLTAGE COMPARATOR-DUAL VER. OF / Comparator General Purpose Open-Drain, Rail-to-Rail 8-VSSOP
Lowest to $0.8336

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess