EN
  • EN
  • DE

EVAL-ADUM3221AEBZ

Part No EVAL-ADUM3221AEBZ
Manufacturer Analog Devices Inc.
Catalog PMIC - Gate Drivers
Description BOARD EVAL FOR ADUM3220/ADUM3221 / ADuM3220, ADuM3221 Digital Isolator Interface Evaluation Board
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers>Evaluation and Demonstration Boards and Kits
Mfr Analog Devices Inc.
Series iCoupler®
Package Box
Type Interface
Function Digital Isolator
Embedded No
Utilized IC / Part ADuM3220, ADuM3221
Primary Attributes 2-Channel (Dual)
Supplied Contents Board(s)
Secondary Attributes 3V ~ 5.5V Supply
Base Product Number ADUM3221
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8473.30.1180
Other Names EVALADUM3221AEBZ,505-EVAL-ADUM3221AEBZ,EVAL-ADUM3221AEBZ-ND,-2735-EVAL-ADUM3221AEBZ
Standard Package 1
Win Source Part Number 1043876-EVAL-ADUM3221AEBZ
Ultra Librarian 3D Model Ultra Librarian EVAL-ADUM3221AEBZ CAD Model

Description

EVAL-ADUM3221AEBZ Evaluation Board by Analog Devices Inc.

The EVAL-ADUM3221AEBZ is a high-performance evaluation board designed by Analog Devices Inc. to showcase the capabilities of the ADuM3221A, a robust, high-speed, 2A dual-channel gate driver specifically engineered to drive insulated gate bipolar transistors (IGBTs) and power MOSFETs. This evaluation board is an essential tool for engineers and designers who require a reliable and efficient solution for their high-power switching applications.

At the heart of the EVAL-ADUM3221AEBZ is the ADuM3221A driver that utilizes Analog Devices' proprietary iCoupler technology to provide optical isolation, thereby ensuring that the low-voltage control side of the system is completely isolated from the high-voltage switching side. This isolation is critical for protecting sensitive microcontrollers and logic interfaces from the high-voltage transients typically found in power electronics applications.

The ADuM3221A offers an impressive set of features, including an industry-leading 4kVrms isolation rating, which makes it suitable for use in harsh electrical environments. Its high-speed operation with fast propagation delays and short rise and fall times is ideal for high-frequency switching applications. Additionally, the driver supports a wide supply voltage range, which provides flexibility in various design scenarios.

The EVAL-ADUM3221AEBZ evaluation board comes with all the necessary components to facilitate the quick and easy testing of the ADuM3221A driver. It includes onboard connectors and headers for convenient interfacing with external circuits, as well as test points for monitoring the performance of the driver. The layout and design of the board have been optimized to minimize parasitic inductances and capacitances, ensuring the true performance of the driver can be observed and measured.

Whether you're developing inverters, motor controllers, or any other application that requires efficient and reliable gate driving capabilities, the EVAL-ADUM3221AEBZ evaluation board is an invaluable asset. By providing a hands-on experience with the ADuM3221A driver, this board allows for comprehensive testing and validation, ensuring that your designs meet the highest standards of performance and reliability.

For more information, technical specifications, and support resources, please visit the Analog Devices Inc. website or contact their customer service team.

You May Also Be Interested in

Monolithic Power Systems Inc.
IC GATE DRVR HALF-BRIDGE 8SOIC / Half-Bridge Gate Driver IC Non-Inverting 8-SOIC
Lowest to $1.9865
Analog Devices Inc.
FAST 150V PROTECTED HI SIDE NMOS / High-Side Gate Driver IC Non-Inverting 16-MSOP-EP
Need more? Email Us
ON Semiconductor
IC GATE DRVR LOW-SIDE 8MSOP
Lowest to $58.2103
IXYS
IC GATE DRVR LOW-SIDE TO220-5
Need more? Email Us
Texas Instruments
IC GATE DRVR LOW-SIDE 8MSOP
Lowest to $0.3207
Renesas Electronics America
IC GATE DRVR HALF-BRIDGE 9DFN / Half-Bridge Gate Driver IC Non-Inverting 9-DFN-EP (3x3)
Need more? Email Us
Texas Instruments
IC GATE DRVR HALF-BRIDGE 16SOIC / Half-Bridge Gate Driver IC CMOS/TTL 16-SOIC
Lowest to $1.8938
Rohm Semiconductor
IC GATE DRVR HIGH-SIDE HVSOF5
Need more? Email Us
Infineon Technologies
IC IGBT DVR / Half-Bridge Gate Driver IC Non-Inverting PG-DSO-16-30
Lowest to $2.3793

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess