EN
  • EN
  • DE

SBRT4U10LP-7

Part No SBRT4U10LP-7
Manufacturer Diodes Incorporated
Catalog Diodes, Rectifiers - Single
Description DIODE SBR 10V 4A U-DFN2020-2
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Features Diode Super Barrier 10 V 4A Surface Mount U-DFN2020-2
Manufacturer Diodes Incorporated
Series Automotive, AEC-Q101
Package Reel - TR
Part Status Obsolete
Speed Fast Recovery =< 500ns, > 200mA (Io)
Mounting Surface Mount
Package 2-UDFN
Case / Package U-DFN2020-2
Family Name SBRT4
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0080
Other Part Number SBRT4U10LP-7DI, SBRT4U10LP-7DIDKR, SBRT4U10LP-7DITR, SBRT4U10LP-7DICT
Quantity per package 3000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 893712-SBRT4U10LP-7
Ultra Librarian 3D Model Ultra Librarian SBRT4U10LP-7 CAD Model

Description

The SBRT4U10LP-7 is a state-of-the-art Super Barrier Rectifier (SBR®) from Diodes Incorporated, designed to deliver high-performance and efficiency in a range of applications. This rectifier is part of the SBR series, which is renowned for providing lower forward voltage drop and superior reverse leakage performance compared to traditional Schottky rectifiers. The SBRT4U10LP-7 is particularly suitable for low voltage, high frequency inverters, free-wheeling, and polarity protection applications.

Key Features

  • Low Profile Package: With an ultra-thin profile, this component is perfect for applications where space is at a premium, enabling sleeker and more compact designs.
  • PowerDI®5 Footprint: The SBRT4U10LP-7 utilizes the PowerDI®5 package, which ensures a small footprint on the PCB while offering excellent thermal performance.
  • High Surge Capability: This rectifier is capable of withstanding high surge currents, making it reliable in demanding situations where power spikes are common.
  • Low Thermal Resistance: The device features low thermal resistance, which contributes to better overall efficiency by reducing heat build-up and improving reliability.
  • Environmentally Friendly: It is lead-free, halogen-free, and RoHS compliant, minimizing the ecological impact and ensuring compliance with global environmental regulations.

Electrical Characteristics

  • Low Forward Voltage: The SBRT4U10LP-7 provides a low forward voltage drop, which enhances power efficiency and reduces energy losses during operation.
  • High Reverse Avalanche Energy: This feature allows the device to handle brief high-energy events, further contributing to its robustness.
  • 10A Continuous Forward Current: The device can sustain a continuous forward current of 10A, making it suitable for high current applications.
  • 100V Reverse Voltage: It is designed to block up to 100V in the reverse direction, providing a good safety margin for most low voltage applications.

Applications

The versatility of the SBRT4U10LP-7 allows it to be used in various applications including:

  • DC/DC converters
  • AC/DC power supplies
  • Automotive systems
  • Backlighting applications
  • Power management solutions

In summary, the SBRT4U10LP-7 from Diodes Incorporated is an exceptional choice for designers looking for a high-efficiency, robust, and compact rectifier solution. Its superior electrical performance and low profile design make it an ideal choice for modern electronic applications where efficiency and space constraints are critical considerations.

You May Also Be Interested in

Surge Components
DIODE GEN PURP 600V 1A SOD123FL
Lowest to $0.0474
Littelfuse Inc.
DIODE SIC 1.2KV 24.5A TO252L
Lowest to $25.0249
ON Semiconductor
SS SOT23 SWCH DIO SPCL / Diode
Lowest to $0.0986
Comchip Technology
DIODE SCHOTTKY 40V 5A DO214AC
Need more? Email Us
DIOTEC Electronics Corporation
DIODE SCHOTTKY 100V 1A DO214AC
Lowest to $0.0409
ON Semiconductor
SS SOT23 SWCH DIO SPCL / Diode
Need more? Email Us
Infineon Technologies
LED PX3746DDQSM1383XUMA1 / Diode
Need more? Email Us
ON Semiconductor
SS SOT23 SHKY DIO SPEC TR / Diode
Lowest to $0.2587
Taiwan Semiconductor
DIODE GEN PURP 50V 3A DO214AB
Lowest to $43.0653

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
255+ $0.2298 $58.5990
615+ $0.1887 $116.0505
950+ $0.1827 $173.5650
1,310+ $0.1769 $231.7390
1,690+ $0.1709 $288.8210
2,265+ $0.1533 $347.2245
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,000 pieces
MOQ: 255 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess