EN
  • EN
  • DE

HMC-ALH376

Part No HMC-ALH376
Manufacturer Analog Devices Inc.
Catalog RF Amplifiers
Description GaAs HEMT MMIC LOW NOISE AMPLIFIER, 35 - 45 GHz | IC RF AMP GP 35GHZ-45GHZ DIE
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer Analog Devices Inc.
Packaging Bulk
Frequency 35GHz ~ 45GHz
P1dB 6dBm
Gain 16dB
Noise Figure 2.2dB
RF Type General Purpose
Supply Voltage (V) 4V
Supply Current 87mA
Test Frequency 40GHz ~ 45GHz
Manufacturer Package Die
Supplier Device Package Die
Family Part Number HMC
Manufacturer Pack Quantity 25
MSL Level 1 (Unlimited)
Win Source Part Number 1181529-HMC-ALH376
Manufacturer Homepage www.hittite.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian HMC-ALH376 CAD Model

Description

The HMC-ALH376 is a high-performance, broadband, low-noise amplifier produced by Analog Devices Inc., a renowned leader in the field of high-frequency integrated circuits. This amplifier is designed to offer exceptional signal amplification with minimal added noise, making it an ideal choice for a wide range of RF and microwave applications.

Key Features

  • Frequency Range: The HMC-ALH376 operates over a broad frequency range, which allows for versatile use in different systems without the need for multiple specialized amplifiers.
  • Low Noise Figure: One of the standout features of this amplifier is its low noise figure. This characteristic is critical for applications where signal integrity is paramount, such as in radar systems, communication receivers, and test instrumentation.
  • High Gain: The device provides high gain, which is essential for weak signal amplification in various RF applications. This ensures that even signals at the lower end of the power spectrum are amplified to usable levels.
  • Power Efficiency: Despite its high performance, the HMC-ALH376 is designed with power efficiency in mind, which is beneficial for battery-powered or energy-sensitive systems.
  • Durable Construction: Analog Devices Inc. has constructed the HMC-ALH376 to be robust and reliable, ensuring that it can withstand the rigors of demanding environments.

Applications

The HMC-ALH376 is suitable for a variety of applications, including:

  • Cellular/PCS/3G
  • Fixed Wireless Access
  • Wireless Local Loop (WLL)
  • Local Multipoint Distribution Service (LMDS)
  • Satellite Communications

Technical Specifications

The technical specifications of the HMC-ALH376 include a wide frequency range, high gain, and low noise figure. Its performance is optimized for RF and microwave signal chains, ensuring that it delivers top-notch amplification across various conditions and applications.

About Analog Devices Inc.

Analog Devices Inc. is a global leader in the design and manufacturing of analog, mixed-signal, and DSP integrated circuits that help solve the toughest engineering challenges. The HMC-ALH376 is a testament to their commitment to providing high-quality, reliable components for the electronics industry.

You May Also Be Interested in

MACOM Technology Solutions
500W, 48V, 2300-2400 MHZ, GAN-SI
Need more? Email Us
MACOM Technology Solutions
AMPLIFIER,POWER,DIE,71-86GHZ,200
Need more? Email Us
A17
MACOM Technology Solutions
IC RF AMP GPS 2MHZ-1.1GHZ TO8
Need more? Email Us
MACOM Technology Solutions
AMPLIFIER, 6W, 27.5-30GHZ,BARE D
Need more? Email Us
MACOM Technology Solutions
IC RF AMP GPS 2MHZ-700MHZ SMD
Need more? Email Us
MACOM Technology Solutions
IC RF AMP GPS 1MHZ-300MHZ TO8
Need more? Email Us
MACOM Technology Solutions
AMP,7X7MM, LAM, 7.7-8.5GHZ,TESTE
Need more? Email Us
MACOM Technology Solutions
500W, GAN HEMT, 48V, 2515-2675 M
Need more? Email Us
A78
MACOM Technology Solutions
IC RF AMP GPS 2MHZ-350MHZ TO8
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess