EN
  • EN
  • DE

HMC1033LP6GE

Part No HMC1033LP6GE
Manufacturer Analog Devices Inc.
Catalog Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Description IC CLOCK GEN 1:1 550MHZ 40-SMT
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Mfr Analog Devices Inc.
Package Strip
Product Status Obsolete
Programmable Not Verified
PLL Yes
Input Clock
Output LVDS, LVPECL
Number of Circuits 1
Frequency - Max 550MHz
Divider/Multiplier Yes/No
Voltage - Supply 3.15V ~ 3.5V
Temperature Range - Operating -40°C ~ 85°C
Mounting Type Surface Mount
Package / Case 40-VFQFN Exposed Pad
Supplier Device Package 40-SMT (6x6)
Base Product Number HMC1033
Standard Package 1 pcs
Moisture Sensitivity Level (MSL) 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1017436-HMC1033LP6GE
Ultra Librarian 3D Model Ultra Librarian HMC1033LP6GE CAD Model

Description

Product Overview: HMC1033LP6GE

The HMC1033LP6GE is a high-performance clock generator produced by Analog Devices Inc., a leader in the design and manufacturing of analog, mixed-signal, and DSP integrated circuits. This clock generator is part of the Hittite Microwave series and is designed to deliver exceptional phase noise performance and flexibility, making it an ideal choice for a wide range of applications including data converters, high-speed digital signal processing, and telecommunications.

Key Features

  • Frequency Range: The device supports a wide frequency range, making it versatile for various applications.
  • Low Phase Noise: Provides excellent signal integrity with low phase noise characteristics.
  • Output Options: Multiple outputs are available, allowing for design flexibility and compatibility with different system architectures.
  • Programmable: Users can program the device to meet specific application requirements, enhancing its utility across different use cases.
  • Compact Package: The HMC1033LP6GE comes in a compact 6x6 mm QFN package, which is suitable for space-constrained applications.

Applications

Analog Devices Inc. has engineered the HMC1033LP6GE to serve a broad spectrum of applications. This includes but is not limited to:

  • High-speed Data Converters
  • Wireless Infrastructure
  • Test and Measurement Equipment
  • Phased Array Radar Systems
  • Satellite Communication Systems

Technical Specifications

The HMC1033LP6GE is built to meet rigorous technical standards. It operates over a specified temperature range and requires a certain power supply voltage for optimal performance. The device's detailed technical specifications can be accessed through the datasheet provided by Analog Devices Inc.

Support and Resources

Customers can access comprehensive support and resources for the HMC1033LP6GE, including technical documentation, reference designs, and customer support from Analog Devices Inc.’s team of experts. This ensures a smooth integration of the product into the customer's design and a reliable path to market for the end product.

You May Also Be Interested in

IDT, Integrated Device Technology Inc
IC CLOCK GENERATOR SMD
Need more? Email Us
IDT, Integrated Device Technology Inc
IC CLOCK SLICER ZD BUFFER 28SSOP
Need more? Email Us
IDT, Integrated Device Technology Inc
IC CLOCK GEN PLL 500MHZ 32VFQFPN
Lowest to $14.1225
Maxim Integrated
IC FACT-PROG PLL CLK GEN 20-TQFN
Lowest to $28.5216
IDT, Integrated Device Technology Inc
IC PLL CLK GEN 200MHZ 28VQFN
Lowest to $129.7284
IDT, Integrated Device Technology Inc
IC CLK BUFFER 1:4 167MHZ 10DFN
Lowest to $2.6115
IDT, Integrated Device Technology Inc
IC CLK SYNTHESIZER 20-SSOP
Need more? Email Us
IDT, Integrated Device Technology Inc
IC CLK GENERATOR PLL 8-SOIC
Lowest to $2.4913
IDT, Integrated Device Technology Inc
IC VCXO 3.3V 12-36MHZ 6-TSOT
Lowest to $0.3128

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $34.8214 $69.6428
4+ $28.5715 $114.2860
6+ $27.6786 $166.0716
8+ $26.7857 $214.2856
10+ $25.8929 $258.9290
13+ $23.2143 $301.7859
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 100 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess