EN
  • EN
  • DE

PS-522Q

Part No PS-522Q
Manufacturer Mallory Sonalert Products Inc.
Catalog Audio Accessories
Description BUZZER PIEZO 12V 57.5X44.5 BRKT / Buzzers Indicator, Internally Driven Piezo 12 V 200mA 3kHz 105dB @ 12V, 100cm Bracket Mount Wire Leads
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Audio Products>Alarms, Buzzers, and Sirens
Mfr Mallory Sonalert Products Inc.
Series PS
Package Bulk
Driver Circuitry Indicator, Internally Driven
Input Type DC
Voltage - Rated 12 V
Voltage Range 5 ~ 15V
Frequency 3kHz
Technology Piezo
Operating Mode Warble, Slow
Sound Pressure Level (SPL) 105dB @ 12V, 100cm
Current - Supply 200mA
Port Location User Defined
Temperature Range - Operating -20°C ~ 70°C
Mounting Type Bracket Mount
Termination Wire Leads
Dimension 2.263" L x 1.752" W (57.50mm x 44.50mm)
Height - Seated (Max) 1.594" (40.50mm)
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8531.80.9041
Other Names 458-1552,PS-522Q-ND
Standard Package 1
Win Source Part Number 1128094-PS-522Q
Ultra Librarian 3D Model Ultra Librarian PS-522Q CAD Model

Description

The Mallory Sonalert Products Inc. PS-522Q is a piezo technology audio product, specifically an alarm, buzzer, and siren.

  • Termination: wire leads
  • Input Type: DC
  • Rated Voltage: 12 V
  • Voltage Range: 5 ~ 15V
  • Frequency: 3kHz
  • Sound Pressure Level (SPL): 105dB @ 12V, 100cm
  • Operating Mode: warble, slow
  • Temperature Range: -20 to 70 °C
  • Mounting: bracket mountable
  • Dimensions: 2.263" L x 1.752" W (57.50mm x 44.50mm)
  • REACH: unaffected
  • ECCN: EAR99

You May Also Be Interested in

Knowles
TELECOIL
Need more? Email Us
Knowles
TELECOIL
Need more? Email Us
Mallory Sonalert Products Inc.
BUZZER MAGN 12V 12.6X12.6MM SMD / Buzzers Indicator, Internally Driven Magnetic 12 V 50mA 2.4kHz 90dB @ 12V, 10cm Surface Mount Solder Pads
Need more? Email Us
Mallory Sonalert Products Inc.
BUZZER PIEZO 12V 57.5X44.5 BRKT / Buzzers Indicator, Internally Driven Piezo 12 V 200mA 3kHz 105dB @ 12V, 100cm Bracket Mount Wire Leads
Need more? Email Us
Neutrik
1/4" PROFESSIONAL PHONE PLUG, 2
Need more? Email Us
Knowles
ACOUSTIC DAMPER 680 OHMS
Need more? Email Us
PUI Audio, Inc.
BUZZER MAGNETIC 5V 8.5X8.5MM SMD / Buzzers Transducer, Externally Driven Electromechanical/Magnetic 5 V 80mA 2.4kHz 80dB @ 5V, 10cm Surface Mount Solder Pads
Need more? Email Us
Switchcraft Inc.
STEREO A/V DIRECT BOX
Need more? Email Us
Knowles
TELECOIL
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess