EN
  • EN
  • DE

VDRIVE3

Part No VDRIVE3
Manufacturer FTDI, Future Technology Devices International Ltd
Catalog Audio Accessories
Description MOD USB FLASH DRIVE INTERFACE
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Audio Products - Accessories
Mfr FTDI, Future Technology Devices International Ltd
Series Vinculum-II
Package Bulk
Product Status Active
Accessory Type USB Audio Module
Material Plastic
Color Gray
For Use With/Related Products USB Devices
Standard Package 5 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8473.30.1180
Win Source Part Number 902518-VDRIVE3
Ultra Librarian 3D Model Ultra Librarian VDRIVE3 CAD Model

Description

Introducing the VDRIVE3 from FTDI

The VDRIVE3 is a versatile and powerful module designed by Future Technology Devices International Ltd (FTDI), renowned for their cutting-edge USB interface technology. This compact module is part of FTDI's Vinculum-II (VNC2) product family, which provides an easy way to add USB Flash drive capabilities to a vast range of consumer and industrial devices.

Key Features of the VDRIVE3:

  • USB 2.0 Interface: The VDRIVE3 features a USB 2.0 interface for high-speed data transfer with USB Flash drives. It is designed to act as a USB host, allowing users to easily connect removable storage to their applications.
  • VNC2-32Q1C Microcontroller: At the heart of the VDRIVE3 is FTDI's VNC2-32Q1C microcontroller, which is pre-programmed with firmware to handle the USB host interface operations seamlessly.
  • UART Interface: The module includes a UART interface for communication with external microcontrollers or other serial devices, providing a bridge between legacy serial applications and modern USB storage.
  • Programmability: For those seeking custom solutions, the VDRIVE3 can be reprogrammed with user-specific firmware, using FTDI's Vinculum-II Integrated Development Environment (IDE), to suit a wide range of applications.
  • Compact Design: The module's small form factor makes it ideal for integration into existing systems where space is at a premium.
  • Indicator LEDs: Equipped with LEDs for power and USB activity, the VDRIVE3 provides visual feedback for troubleshooting and monitoring purposes.

Applications:

The VDRIVE3 is perfect for a variety of applications, including but not limited to:

  • Data logging and storage
  • Industrial control and automation
  • Medical devices
  • Consumer electronics
  • Embedded systems

With its ease of integration, robust USB host functionality, and the reliability expected from FTDI products, the VDRIVE3 module is an excellent choice for designers and engineers looking to incorporate USB Flash drive connectivity into their projects.

You May Also Be Interested in

DB Unlimited.
BUZZER PIEZO 12V 23MM CUSTOM / Buzzers Transducer, Externally Driven Piezo 12 V 7mA 5kHz Custom Wire Leads
Need more? Email Us
Mallory Sonalert Products Inc.
NUT BLK ALUM KNURL
Need more? Email Us
Mallory Sonalert Products Inc.
BUZZER MAGN 12V 12.6X12.6MM SMD / Buzzers Indicator, Internally Driven Magnetic 12 V 50mA 2.4kHz 90dB @ 12V, 10cm Surface Mount Solder Pads
Lowest to $2.8573
PUI Audio, Inc.
BUZZER MAGNETIC 5V 8.5X8.5MM SMD / Buzzers Transducer, Externally Driven Electromechanical/Magnetic 5 V 60mA 2.4kHz 80dB @ 5V, 10cm Surface Mount Solder Pads
Need more? Email Us
Switchcraft Inc.
1 CHANNEL SPLITTER
Need more? Email Us
Switchcraft Inc.
STEREO A/V DIRECT BOX
Need more? Email Us
FTDI, Future Technology Devices International Ltd
MOD USB FLASH DRIVE INTERFACE
Lowest to $35.8671
Mallory Sonalert Products Inc.
BUZZER PIEZO 42.85MM PNL MNT / Buzzers Indicator, Internally Driven Piezo 30mA 2.9kHz 85dB @ 6V, 61cm Panel Mount Terminal Block
Need more? Email Us
PUI Audio, Inc.
BUZZER MAGNETIC 3.6V 8.5X8.5 SMD / Buzzers Transducer, Externally Driven Electromechanical/Magnetic 3.6 V 90mA 2.5kHz 87dB @ 3.6V, 10cm Surface Mount Solder Pads
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1371
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.3835
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $35.8671 $71.7342
4+ $29.4294 $117.7176
7+ $28.5098 $199.5686
9+ $27.5901 $248.3109
11+ $26.6705 $293.3755
15+ $23.9114 $358.6710
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,460 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess