EN
  • EN
  • DE

SMT-0824-TW-5V-R

Part No SMT-0824-TW-5V-R
Manufacturer PUI Audio, Inc.
Catalog Audio Accessories
Description BUZZER MAGNETIC 5V 8.5X8.5MM SMD  /  Buzzers Transducer, Externally Driven Electromechanical/Magnetic 5 V 60mA 2.4kHz 80dB @ 5V, 10cm Surface Mount Solder Pads
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Audio Products>Alarms, Buzzers, and Sirens
Mfr PUI Audio, Inc.
Series SMT
Package Tape & Reel
Driver Circuitry Transducer, Externally Driven
Input Type Zero-Peak Signal
Voltage - Rated 5 V
Voltage Range 3 ~ 8V
Frequency 2.4kHz
Technology Electromechanical/Magnetic
Operating Mode Single Tone
Sound Pressure Level (SPL) 80dB @ 5V, 10cm
Current - Supply 60mA
Port Location Top
Temperature Range - Operating -40°C ~ 85°C
Ratings Washable
Mounting SMD (SMT)
Termination Solder Pads
Dimension 0.335" L x 0.335" W (8.50mm x 8.50mm)
Height - Seated (Max) 0.236" (6.00mm)
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8531.80.9041
Other Names SMT-0824-TW-5V-R-ND,668-1644-6,668-1644-1,668-1644-2
Standard Package 600
Win Source Part Number 970558-SMT-0824-TW-5V-R
Ultra Librarian 3D Model Ultra Librarian SMT-0824-TW-5V-R CAD Model

Description

The PUI Audio SMT series alarm, buzzer, and siren component is an electromechanical/magnetic technology product with a rated voltage of 5V and a rated frequency of 2.4kHz.

  • Technology: Electromechanical/Magnetic
  • Rated Voltage: 5V
  • Rated Frequency: 2.4kHz
  • Sound Pressure Level: 80dB @ 5V, 10cm
  • Washable: Yes
  • Signal Input Type: Zero-Peak
  • Operating Mode: Single Tone
  • Mounting: Surface Mount Device (SMD)
  • Temperature Range: -40°C to 85°C
  • Dimension: 0.335" L x 0.335" W (8.50mm x 8.50mm)
  • Port Location: Top
  • Packaging: Tape and Reel
  • Standard Package: 600

You May Also Be Interested in

FTDI, Future Technology Devices International Ltd
MOD USB FLASH DRIVE INTERFACE
Lowest to $35.8671
Knowles
TELECOIL
Need more? Email Us
Knowles
ACOUSTIC DAMPER
Need more? Email Us
Switchcraft Inc.
1 CHANNEL SPLITTER
Need more? Email Us
Mallory Sonalert Products Inc.
BUZZER PIEZO 42.85MM PNL MNT / Buzzers Indicator, Internally Driven Piezo 30mA 2.9kHz 85dB @ 6V, 61cm Panel Mount Terminal Block
Need more? Email Us
Mallory Sonalert Products Inc.
BUZZER PIEZO 42.85MM PNL MNT / Buzzers Indicator, Internally Driven Piezo 6 ~ 22mA 2.9kHz 80dB @ 6V, 61cm Panel Mount Screw Terminal, Quick Connect Tab - 0.250" (6.35mm)
Need more? Email Us
Switchcraft Inc.
INSTRUMENT DI BOX (ACTIVE)
Need more? Email Us
Switchcraft Inc.
DUAL ADAPTER BOX
Lowest to $1.6817
PUI Audio, Inc.
BUZZER MAGNETIC 3V 5X5MM SMD / Buzzers Transducer, Externally Driven Electromechanical/Magnetic 3 V 100mA 4kHz 78dB @ 3V, 10cm Surface Mount Solder Pads
Lowest to $4.8787

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.3835
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1371
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.1775
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess