EN
  • EN
  • DE

HMC1094LP3ETR

Part No HMC1094LP3ETR
Manufacturer Analog Devices Inc.
Catalog OEM Parts (F - I)
Description Up-Down Converters Multi-band converter with LO+IF amp
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Number of Pins 16
RoHS Non-Compliant
Win Source Part Number 984172-HMC1094LP3ETR
Categories OEM Parts(F-I)
Manufacturer Analog Devices Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian HMC1094LP3ETR CAD Model

Description

The HMC1094LP3ETR is a high-performance GaAs pHEMT MMIC Low Noise Amplifier (LNA) designed by Analog Devices. It operates between 1.4 GHz and 3.0 GHz, making it suitable for various wireless communication and radar applications. This LNA offers excellent noise figure, high gain, and good input/output matching, ensuring optimal signal amplification with minimal signal degradation.

Applications

  • Wireless Communication Systems: Used in cellular base stations and wireless infrastructure to improve receiver sensitivity.
  • Radar Systems: Employed in radar receivers to enhance the detection of weak signals.
  • Satellite Communication: Integrated into satellite receivers to amplify low-level signals from space.
  • Test and Measurement Equipment: Utilized in spectrum analyzers and network analyzers to enhance sensitivity.
  • Software Defined Radio (SDR): Used as a front-end amplifier in SDR receivers to improve performance.

Features

  • Low Noise Figure: Offers a typical noise figure of 0.7 dB, minimizing signal degradation.
  • High Gain: Provides a typical gain of 20 dB, ensuring sufficient signal amplification.
  • Input/Output Matching: Features excellent input and output matching for minimal signal reflection.
  • Wideband Operation: Operates over a broad frequency range from 1.4 GHz to 3.0 GHz.
  • Single Positive Supply: Requires only a single positive supply voltage, simplifying system design.
  • Compact Package: Housed in a small 3x3 mm leadless package (LP3), saving board space.

Benefits

  • Improved Receiver Sensitivity: Low noise figure enhances the ability to detect weak signals.
  • Increased Signal Strength: High gain ensures sufficient signal amplification for reliable communication.
  • Reduced Signal Reflections: Excellent input/output matching minimizes signal reflections, improving signal quality.
  • Versatile Application: Wideband operation allows for use in a variety of wireless systems.
  • Simplified System Integration: Single positive supply simplifies power supply design.
  • Space-Saving Design: Compact package reduces the required board space.

Additional Details

The HMC1094LP3ETR operates from a single positive supply voltage, typically around 3V to 5V. The current consumption is typically around 50 mA. Detailed electrical specifications, including S-parameters and noise parameters, are available in the Analog Devices datasheet for this part. The device is designed to be used in a 50-ohm impedance environment. It is suitable for high-performance applications where low noise and high gain are critical requirements.

You May Also Be Interested in

Panasonic
Need more? Email Us
Taiwan Semiconductor
Diode Rectifier Standard Bridge Single 1000V 4A 4-Pin Case GBL Tube
Need more? Email Us
Amphenol
Micro Power Plus Connector Header 18 Position 3mm Right Angle Through Hole Tray
Need more? Email Us
Samtec Inc.
CONN HDR 12POS 0.1 STACK SMD / 12 Position Header Spacer Connector 0.100" (2.54mm) Gold Surface Mount
Need more? Email Us
Hammond Manufacturing
PANEL SIDE 82X27X0.9" UNPNT 1/PR / Metal, Steel Panel, Side 82.401" L x 26.575" W x 0.906" H (2093.00mm x 675.00mm x 23.00mm) Unpainted
Need more? Email Us
Samtec Inc.
.050 X .050 C.L. FEMALE IDC ASSE / 40 Position Cable Assembly Rectangular Socket to Socket 1.38' (422.15mm)
Lowest to $26.4680
TE Connectivity
CONN BACKSHELL ADPT SZ25 J OLIVE / Olive Drab Connector Backshell, Banding M37x1 25, J
Need more? Email Us
Hewlett Packard
Need more? Email Us
Essentra Components
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $61.7745 $61.7745
2+ $57.8647 $115.7294
3+ $55.9098 $167.7294
4+ $52.0000 $208.0000
5+ $50.0452 $250.2260
7+ $48.0903 $336.6321
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,610 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess