EN
  • EN
  • DE

HMC1105-SX

Part No HMC1105-SX
Manufacturer Analog Devices Inc.
Catalog RF Misc ICs and Modules
Description IC MMIC 40-80GHZ DIE / RF IC Frequency Multiplier 20GHz ~ 40GHz Die
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF/IF and RFID>RF Misc ICs and Modules
Mfr Analog Devices Inc.
Package Tray
Function Frequency Multiplier
Frequency 20GHz ~ 40GHz
Mounting SMD (SMT)
Package / Case Die
Supplier Device Package Die
Base Product Number HMC1105
MSL Level Not Applicable
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names 1127-3219-ND,HMC1105-SX-ND,1127-3219,-2735-HMC1105-SX,505-HMC1105-SX
Standard Package 2
Win Source Part Number 1222713-HMC1105-SX
Ultra Librarian 3D Model Ultra Librarian HMC1105-SX CAD Model

Description

Analog Devices Inc. HMC1105-SX Product Overview

The HMC1105-SX from Analog Devices Inc. is a state-of-the-art GaAs MMIC Double-Balanced Mixer, designed to meet the demanding requirements of RF and microwave signal processing in both commercial and military applications. This high-performance mixer component is ideal for use in radar systems, satellite communications, test equipment, and broadband telecom services, thanks to its wide frequency range and excellent conversion loss characteristics.

Key Features

  • Wide Frequency Range: The HMC1105-SX operates over a broad frequency spectrum, making it suitable for a diverse set of applications.
  • High Isolation: The mixer provides excellent LO to RF and LO to IF isolation, minimizing signal leakage and ensuring clean, precise signal processing.
  • Low Conversion Loss: It offers a low conversion loss that enhances overall system sensitivity and performance.
  • Passive Double-Balanced Design: The passive double-balanced topology of the HMC1105-SX ensures a robust operation with minimal external components required.

Applications

The versatility of the HMC1105-SX mixer allows it to be integrated into a variety of high-frequency systems, including:

  • Point-to-point and point-to-multipoint radios
  • VSAT applications
  • Military and space applications
  • Test and measurement equipment
  • Electronic warfare and radar systems

Product Specifications

The HMC1105-SX is engineered to deliver superior performance with the following specifications:

  • LO/RF Frequency: DC - 10 GHz
  • IF Frequency: DC - 6 GHz
  • Conversion Loss: Typically 9 dB
  • LO to RF Isolation: > 40 dBc
  • LO to IF Isolation: > 35 dBc
  • Input IP3: Typically 20 dBm

With its robust design and exceptional performance, the HMC1105-SX from Analog Devices Inc. stands out as a premium choice for RF and microwave mixing applications. Its capability to handle a wide range of frequencies with high isolation and low conversion loss makes it a versatile and indispensable component in any high-frequency signal chain.

You May Also Be Interested in

Analog Devices Inc.
5-BIT DIG PHASE SHIFTER SMT, 15
Need more? Email Us
MACOM Technology Solutions
FET AND PIN DRIVER SINGLE
Need more? Email Us
Analog Devices Inc.
IC FREQ DIVIDER DC-7GHZ 8MSOP
Need more? Email Us
MACOM Technology Solutions
DETECTOR,PHASE,RF
Need more? Email Us
MACOM Technology Solutions
BIAS CONTROLLER,BIAS SEQ,ANALOG,
Need more? Email Us
MACOM Technology Solutions
DETECTOR,PHASE,RF
Need more? Email Us
Analog Devices Inc.
IC IQ RECEIVER 32SMD
Need more? Email Us
Analog Devices Inc.
28GHZ INTEGRATED UP & DOWN CONV
Need more? Email Us
MACOM Technology Solutions
PALLET 240W 2.7-2.9GHZ
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $488.7219 $488.7219
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess