EN
  • EN
  • DE

HMC182S14

Part No HMC182S14
Manufacturer Analog Devices Inc.
Catalog RF Switches
Description GaAs MMIC SP4T NON-REFLECTIVE SWITCH, DC - 2.0 GHz | IC RF SWITCH SP4T 2GHZ 14SOIC
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer Analog Devices Inc.
Packaging Bulk
Status Obsolete
RF Type General Purpose
Topology Absorptive
Circuit SP4T
Frequency Range DC ~ 2GHz
Isolation 32dB
Insertion Loss 0.8dB
Test Frequency 2GHz
P1dB 24dBm
IIP3 41dBm
Impedance 50Ohm
Temperature Range - Operating -40°C ~ 85°C
Manufacturer Package 14-SOIC
Supplier Device Package 14-SOIC
Family Part Number HMC182
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1181119-HMC182S14
Manufacturer Homepage www.hittite.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian HMC182S14 CAD Model

Description

The HMC182S14 is a high-performance, non-reflective SP4T (Single-Pole, Four-Throw) switch designed by Analog Devices Inc., a leader in the semiconductor industry. This device operates within the frequency range of DC to 4 GHz, making it an ideal choice for a wide range of RF and microwave applications.

Key Features

  • Frequency Range: The HMC182S14 is capable of operating from DC to 4 GHz, accommodating various applications from baseband to high-frequency signals.
  • High Isolation: The switch provides excellent isolation between ports, typically 50 dB at 2 GHz, which minimizes crosstalk and ensures signal integrity.
  • Low Insertion Loss: With a typical insertion loss of 2.5 dB at 2 GHz, the HMC182S14 maintains a strong signal as it passes through the switch.
  • Non-Reflective Design: The non-reflective nature of the switch prevents RF signals from bouncing back into the system, thus reducing signal distortion and improving overall performance.
  • High Linearity: Featuring an input IP3 of +60 dBm, the switch is highly linear, making it suitable for applications that require minimal signal distortion.

Applications

The versatile HMC182S14 is perfectly suited for various applications, including:

  • Wireless infrastructure
  • Test equipment and sensors
  • Base station applications
  • RF/IF communication systems

Package and Quality

The HMC182S14 is available in a compact 14-lead surface mount package, which is ideal for space-constrained applications. Analog Devices Inc. ensures high-quality manufacturing standards, providing reliability and performance that engineers and designers can trust for their critical projects.

Conclusion

With its robust feature set and flexible application range, the HMC182S14 from Analog Devices Inc. stands out as a superior choice for designers looking for a high-performance SP4T switch. Its combination of low insertion loss, high isolation, and non-reflective design ensures that it meets the stringent requirements of modern RF and microwave systems.

You May Also Be Interested in

Nisshinbo Micro Devices Inc.
NJG1804K64 Nisshinbo RF Switch ICs SP3T GaAs MMIC 6GHz 1.9 to 5V 30dBm datasheet, inventory, & pricing.
Lowest to $0.5821
BeRex Corporation
IC RF SWITCH SP4T 6GHZ 16TQFN
Lowest to $29.3234
MACOM Technology Solutions
IC RF SWITCH SP2T 55GHZ DIE
Need more? Email Us
Analog Devices Inc.
IC RF SWITCH SPDT 44GHZ 12LGA
Lowest to $113.1195
TagoreTech
IC RF SWITCH SP3T 4GHZ 16QFN
Lowest to $23.2836
MACOM Technology Solutions
IC RF SWITCH SP3T 20GHZ
Need more? Email Us
Radiall USA, Inc.
IC RF SWITCH SPDT 3GHZ
Need more? Email Us
Renesas Electronics America
IC RF SWITCH SPDT 8GHZ 16QFN
Need more? Email Us
MACOM Technology Solutions
IC RF SWITCH SP4T 44GHZ 22QFN
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $2.0178 $60.5340
70+ $1.6551 $115.8570
110+ $1.6043 $176.4730
150+ $1.5523 $232.8450
195+ $1.5003 $292.5585
260+ $1.3456 $349.8560
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11,200 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess