EN
  • EN
  • DE

HMC188MS8

Part No HMC188MS8
Manufacturer Analog Devices Inc.
Catalog RF Misc ICs and Modules
Description GaAs MMIC SMT PASSIVE FREQUENCY DOUBLER, 1.25 - 3.0 GHz INPUT | IC DOUBLER PASSIVE FREQ 8-MSOP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer Analog Devices Inc.
Packaging Strip
Status Obsolete
Function Doubler
Frequency 1.25GHz ~ 3GHz
RF Type HiperLAN, UNII
Manufacturer Package 8-TSSOP, 8-MSOP
Supplier Device Package 8-MSOP
Family Part Number HMC188
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1181123-HMC188MS8
Manufacturer Homepage www.hittite.com
Popularity Medium
Supply and Demand Status Balance
Application Field Used in RF Communications, Wireless, Test & Measurement, Communications & Networking
Ultra Librarian 3D Model Ultra Librarian HMC188MS8 CAD Model

Description

The HMC188MS8 from Analog Devices Inc. is a versatile, high-performance double-balanced mixer that is designed to meet the demanding requirements of RF and IF signal processing in a wide range of communication systems. This compact mixer is housed in an MSOP-8 package, making it a space-efficient solution for modern electronics where board space is at a premium.

Key Features:

  • Wide Frequency Range: The HMC188MS8 operates over a broad frequency range, offering excellent 3rd order intercept performance and a high level of isolation between ports. This makes it suitable for use in both upconversion and downconversion applications.
  • High Linearity: The device provides exceptional linearity, which is critical for maintaining signal integrity in complex modulation schemes.
  • Low Conversion Loss: With its low conversion loss, the HMC188MS8 ensures efficient signal processing, which is essential for maintaining a high signal-to-noise ratio in communication systems.
  • Integrated LO Amplifier: The inclusion of an integrated local oscillator (LO) amplifier simplifies the design and reduces the number of external components required, leading to a more compact and cost-effective system design.

Applications:

The HMC188MS8 is ideal for a variety of applications, including:

  • Cellular/PCS/3G
  • ISM and MMDS
  • Wireless LAN
  • Fixed wireless access
  • Satellite communications

Technical Specifications:

Parameter Specification RF Frequency Range 1.5 GHz to 4.5 GHz LO Frequency Range 1.7 GHz to 4.5 GHz IF Frequency Range DC to 1.5 GHz Conversion Loss 8.5 dB typical LO Drive +3 dBm typical

Overall, the HMC188MS8 by Analog Devices Inc. stands out as a robust and reliable choice for designers looking to enhance the performance and efficiency of their RF and IF signal processing applications.

You May Also Be Interested in

MACOM Technology Solutions
LIMITER,CONNECTORIZED,
Need more? Email Us
MACOM Technology Solutions
MODULE,SWITCH LNA,1-6 GHZ,3MMQFN
Need more? Email Us
MACOM Technology Solutions
DOUBLER,MULTI-FREQUENCY,RF
Need more? Email Us
MACOM Technology Solutions
LIMITER,CONNECTORIZED
Need more? Email Us
Anaren
FLANGE MOUNT TERMINATION
Need more? Email Us
MACOM Technology Solutions
LIMITER,CONNECTORIZED,
Need more? Email Us
MACOM Technology Solutions
MMIC,DIE,DBL,IN=7.5-25G,OUT=15-5
Need more? Email Us
MACOM Technology Solutions
RF AMP 1-6 GHZ SWITCH LNA MODULE
Need more? Email Us
MACOM Technology Solutions
MODULE,SWITCH LNA,4.4 - 5 GHZ,1K
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.7143

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $46.9219 $93.8438
3+ $38.5008 $115.5024
5+ $37.2973 $186.4865
7+ $36.0938 $252.6566
9+ $34.8914 $314.0226
12+ $31.2820 $375.3840
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 890 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess