EN
  • EN
  • DE

HMC199AMS8ETR

Part No HMC199AMS8ETR
Manufacturer Analog Devices Inc.
Catalog RF Switches
Description IC RF SWITCH SPDT 2.5GHZ 8MSOP / RF Switch IC ISM SPDT 2.5 GHz 50Ohm 8-MSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF and Wireless - RF Switches
Mfr Analog Devices Inc.
Package Tape & Reel
Product Status Active
RF Type ISM
Circuit SPDT
Frequency Range 0Hz ~ 2.5GHz
Isolation 25dB
Insertion Loss 0.6dB
Test Frequency 2GHz, 2.5GHz
P1dB 28dBm
IIP3 55dBm
Impedance 50Ohm
Voltage - Supply 3V, 5V
Temperature Range - Operating -40°C ~ 85°C
Mounting Type Surface Mount
Package / Case 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Supplier Device Package 8-MSOP
Base Product Number HMC199
Standard Package 500 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 746028-HMC199AMS8ETR
Ultra Librarian 3D Model Ultra Librarian HMC199AMS8ETR CAD Model

Description

The HMC199AMS8ETR is a cutting-edge RF (Radio Frequency) switch designed and manufactured by Analog Devices Inc., a leader in the semiconductor industry. This high-performance component is engineered to meet the stringent requirements of modern wireless communication systems, offering exceptional signal fidelity and reliability.

Key Features

  • Frequency Range: The switch operates over a broad frequency range, making it suitable for a variety of RF applications.
  • Low Insertion Loss: It boasts a low insertion loss, which minimizes the power loss and ensures efficient signal transmission.
  • High Isolation: High isolation between ports prevents signal leakage and cross-talk, providing clear and distinct signal pathways.
  • Non-Reflective Design: The non-reflective nature of the switch enhances the performance by reducing signal reflections that can degrade overall system integrity.
  • Single Positive Control Line: Simplified control is made possible with a single positive control line, easing the integration process into various circuit designs.
  • Package: The device is housed in an MSOP8 package, which is known for its compact footprint and suitability for space-constrained applications.

Applications

The versatility of the HMC199AMS8ETR allows it to be used in a wide range of applications, including but not limited to:

  • Wireless infrastructure
  • Test equipment and sensors
  • Satellite communications
  • Cellular/PCS/3G
  • WiMAX and 4G

Quality and Reliability

Analog Devices Inc. is renowned for its commitment to quality and reliability, and the HMC199AMS8ETR is no exception. This product is manufactured to the highest standards, ensuring consistent performance and durability in demanding environments. Whether it's being used in commercial, industrial, or military applications, this RF switch is designed to deliver superior results that Analog Devices' customers have come to expect.

Ordering Information

The HMC199AMS8ETR is available for order, and it comes in tape and reel packaging, facilitating efficient assembly for high-volume production. For detailed specifications and ordering information, please refer to the official Analog Devices Inc. datasheet or contact their sales and support team.

You May Also Be Interested in

TagoreTech
IC RF SWITCH SP3T 4GHZ 16QFN
Lowest to $23.2836
BeRex Corporation
IC RF SWITCH SP4T 6GHZ 16TQFN
Lowest to $29.3234
pSemi
ULTRACMOS SP4T RF SWITCH, 100-85
Lowest to $42.9000
TagoreTech
IC RF SWITCH SPDT 6GHZ 16QFN
Lowest to $21.8284
MACOM Technology Solutions
IC RF SWITCH SP5T 26GHZ
Need more? Email Us
CEL
IC RF SWITCH SPDT 6GHZ 6TSON
Lowest to $2.1829
MACOM Technology Solutions
IC RF SWITCH SP2T 55GHZ DIE
Need more? Email Us
pSemi
ULTRACMOS SP4T RF SWITCH, 100-85
Lowest to $173.1344
MACOM Technology Solutions
IC RF SWITCH SP4T 44GHZ 22QFN
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $5.7935 $52.1415
22+ $4.7536 $104.5792
33+ $4.6051 $151.9683
45+ $4.4565 $200.5425
59+ $4.3080 $254.1720
78+ $3.8623 $301.2594
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 900 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess