EN
  • EN
  • DE

HMC204MS8G

Part No HMC204MS8G
Manufacturer Analog Devices Inc.
Catalog RF Misc ICs and Modules
Description GaAs MMIC SMT PASSIVE FREQUENCY DOUBLER, 4 - 8 GHz INPUT | IC DOUBLER PASSIVE FREQ 8-MSOP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer Analog Devices Inc.
Packaging Strip
Status Obsolete
Function Doubler
Frequency 4GHz ~ 8GHz
RF Type HiperLAN, UNII
Manufacturer Package 8-TSSOP, 8-MSOP Exposed Pad
Supplier Device Package 8-MSOP
Family Part Number HMC204
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1181131-HMC204MS8G
Manufacturer Homepage www.hittite.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian HMC204MS8G CAD Model

Description

Analog Devices Inc. HMC204MS8G Overview

The HMC204MS8G, crafted by the renowned Analog Devices Inc., is an advanced RF (Radio Frequency) mixer component designed to cater to the needs of modern communication systems. This high-performance double-balanced mixer is part of the company's Hittite Microwave product line and is particularly well-suited for applications requiring frequency conversion in a compact package.

Key Features

  • Frequency Range: The HMC204MS8G operates over a wide RF/IF frequency range, making it highly versatile for various applications. Its RF and LO (Local Oscillator) frequency spans from 1.5 GHz to 4.5 GHz, while the IF (Intermediate Frequency) range is from DC to 1.8 GHz.
  • High Isolation: It offers excellent LO to RF and LO to IF isolation, minimizing potential leakage and ensuring clean signal conversion.
  • Conversion Loss: With a conversion loss of 8 dB typical, this mixer maintains a balance between conversion efficiency and signal integrity.
  • Package: Enclosed in an MSOP8G package, the HMC204MS8G is designed for easy integration into a wide range of electronic assemblies, providing both space-saving and reliable performance.
  • Applications: Ideal for use in various applications such as cellular/PCS/3G, fixed wireless and broadband wireless access systems, as well as test equipment and satellite communications.

Technical Specifications

The HMC204MS8G is built to deliver top-notch performance with a high IP3 (Input Third-Order Intercept Point) of +17 dBm, which is indicative of its excellent linearity. Furthermore, it requires an LO drive level of +15 dBm, ensuring compatibility with a range of LO signal sources.

Quality and Reliability

Analog Devices Inc. is known for its commitment to quality, and the HMC204MS8G is no exception. This component is manufactured to meet the highest standards, ensuring reliability and performance consistency in the most demanding environments. Whether for industrial, commercial, or military applications, the HMC204MS8G from Analog Devices Inc. represents a blend of innovation, precision, and durability.

You May Also Be Interested in

MACOM Technology Solutions
PALLET,130WPK,3.1-3.5GHZ,100US,1
Need more? Email Us
MACOM Technology Solutions
LIMITER,SURFACE MOUNT MODULE,CS3
Need more? Email Us
MACOM Technology Solutions
LIMITER,IN CASCADED HOUSING
Need more? Email Us
MACOM Technology Solutions
PHASE DETECTOR,MODULE,CS121
Need more? Email Us
MACOM Technology Solutions
DOUBLER,FREQUENCY
Need more? Email Us
MACOM Technology Solutions
DUAL LINEARIZER DRIVER
Need more? Email Us
Analog Devices Inc.
IC IQ RECEIVER 32SMD
Need more? Email Us
MACOM Technology Solutions
DOUBLER.FREQUENCY
Need more? Email Us
MACOM Technology Solutions
DOUBLER,FREQUENCY
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $11.4253 $68.5518
13+ $9.3740 $121.8620
20+ $9.0818 $181.6360
27+ $8.7884 $237.2868
34+ $8.4962 $288.8708
46+ $7.6172 $350.3912
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,346 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess