EN
  • EN
  • DE

HMC204MS8GE

Part No HMC204MS8GE
Manufacturer Analog Devices Inc.
Catalog RF Misc ICs and Modules
Description Wireless Local Loop
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer Analog Devices Inc.
Packaging Cut Strip
Part Status Obsolete(EOL)
Function Doubler
Frequency 4GHz ~ 8GHz
RF Type HiperLAN, UNII
Package 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) Exposed Pad
Manufacturer Package 8-MSOP
Win Source Part Number 1181132-HMC204MS8GE
Manufacturer Homepage www.analog.com
Family Name HMC204MS8
Introduction Date January 18, 2002
ECCN EAR99
Country of Origin Taiwan
Halogen Free Compliant
Estimated EOL Date Obsolete
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian HMC204MS8GE CAD Model

Description

Analog Devices Inc. HMC204MS8GE: A High-Performance Double-Balanced Mixer

The HMC204MS8GE from Analog Devices Inc. is a double-balanced mixer designed to provide exceptional performance in RF and IF applications. This mixer is part of a series that has been engineered to address the needs of high-frequency signal processing in various communication systems, including point-to-point and point-to-multipoint radios, military and space applications, as well as test equipment and sensors.

Constructed using a passive, GaAs MMIC (Monolithic Microwave Integrated Circuit) process, the HMC204MS8GE includes two double-balanced mixer cells and an LO amplifier. The integration of these components within a single device allows for a compact and efficient design, which is essential for modern electronic systems where space is at a premium.

The HMC204MS8GE operates over a wide frequency range, with an RF and LO frequency from 1.5 GHz to 4.0 GHz and an IF frequency from DC to 1.5 GHz. This range makes it versatile for various applications, ensuring that it can be integrated into numerous systems without the need for additional components to match the desired frequencies.

Key features of the HMC204MS8GE include its excellent isolation performance, which minimizes the potential for signal leakage between ports. This is crucial for maintaining signal integrity and preventing interference within the system. Furthermore, the device offers a high dynamic range, which enables it to handle weak and strong signals with equal fidelity, making it suitable for complex signal environments.

The mixer comes in an MSOP8G package, which is known for its small footprint and low inductance, further enhancing the mixer's performance. This packaging allows for easier integration into PCB designs and contributes to the overall reduction of system size and weight.

In summary, the HMC204MS8GE from Analog Devices Inc. is a high-performance, versatile mixer that offers a blend of wide frequency range, excellent isolation, and high dynamic range, all packed into a compact MSOP8G package. It is an ideal choice for engineers looking for a reliable mixer to use in sophisticated RF and IF signal processing applications.

You May Also Be Interested in

Analog Devices Inc.
28GHZ INTEGRATED UP & DOWN CONV
Need more? Email Us
MACOM Technology Solutions
LIMITER,SURFACE MOUNT MODULE,CS3
Need more? Email Us
MACOM Technology Solutions
DOUBLER,FREQUENCY IN A CASE
Need more? Email Us
Analog Devices Inc.
5-BIT DIG PHASE SHIFTER SMT, 15
Need more? Email Us
Analog Devices Inc.
IC FREQ DIVIDER DC-7GHZ 8MSOP
Need more? Email Us
MACOM Technology Solutions
PHASE DETECTOR,MODULE,CS121
Need more? Email Us
Analog Devices Inc.
IC FREQ DIVIDER DC-7GHZ 8MSOP
Need more? Email Us
MACOM Technology Solutions
PALLET,BP,2.7-2.9GHZ,300W,100US,
Need more? Email Us
Analog Devices Inc.
IC FREQ DIVID DC-10GHZ DIE
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess