EN
  • EN
  • DE

ADUM3070ARQZ-RL7

Part No ADUM3070ARQZ-RL7
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG PSH-PULL ADJ 350MA 16QSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Analog Devices Inc.
Packaging Reel
Function Step-Up/Step-Down
Output Configuration Positive, Isolation Capable
Topology Push-Pull
Output Type Adjustable
Number of Outputs 1
Voltage - Input (Min) 3V
Maximum Input Voltage 7V
Voltage - Output (Min/Fixed) 3.3V
Maximum Output Voltage 24V
Current - Output 350mA
Frequency - Switching 200kHz ~ 1MHz
Synchronous Rectifier No
Temperature Range - Operating -40°C ~ 105°C
Mounting Style SMD
Manufacturer Package 16-SSOP
Supplier Device Package 16-QSOP
Part Number Series ADUM3070
Manufacturer Pack Quantity 1,000
MSL Level 1 (Unlimited)
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 809706-ADUM3070ARQZ-RL7
Ultra Librarian 3D Model Ultra Librarian ADUM3070ARQZ-RL7 CAD Model

Description

ADUM3070ARQZ-RL7 Isolated USB Safety Isolator

The ADUM3070ARQZ-RL7 is a sophisticated USB safety isolator component designed and manufactured by Analog Devices Inc., a leader in high-performance analog, mixed-signal, and digital signal processing integrated circuits. This device is engineered to provide electrical isolation between a USB host computer and USB peripheral devices, ensuring secure and reliable data transfer in sensitive and industrial environments.

Key Features:

  • USB 2.0 Compatibility: The product supports full-speed USB 2.0 communication, providing a data transfer rate of up to 12 Mbps, which is ideal for a vast range of USB peripherals.
  • Isolation Rating: With an impressive isolation rating of up to 2.5 kVrms, the ADUM3070ARQZ-RL7 ensures protection against high voltage spikes and common-mode noise, reducing the risk of damage to sensitive equipment.
  • iCoupler Technology: The device incorporates Analog Devices' proprietary iCoupler technology to facilitate magnetic isolation, which eliminates the need for bulky optocouplers and improves performance and reliability.
  • Compact Design: Housed in a 16-lead QSOP package, this isolator is designed for space-constrained applications, allowing for easy integration into existing designs without significant rework.
  • Power Supply Flexibility: The isolator can be powered from either the USB bus or an external power supply, offering designers greater flexibility in system power architectures.
  • Robust Operation: It is capable of operating across a wide temperature range, making it suitable for harsh industrial environments.

Applications:

The ADUM3070ARQZ-RL7 is particularly useful in applications where data integrity and isolation are critical, such as:

  • Industrial control and automation systems
  • Medical equipment with USB interfaces
  • Isolated USB hubs and peripherals
  • Test and measurement devices

This isolator is an essential component for any design that demands a high level of protection for both the host system and the connected USB devices. With its robust feature set and proven reliability, the ADUM3070ARQZ-RL7 from Analog Devices Inc. is an excellent choice for designers looking to enhance the safety and integrity of their USB communications.

You May Also Be Interested in

Analog Devices Inc.
IC REG BUCK BST ADJ 5A 20WLP
Lowest to $3.1721
Analog Devices Inc.
IC REG BUCK-BOOST
Need more? Email Us
Analog Devices Inc.
IC REG BCK-BST ADJ 6A 22QFN
Lowest to $16.0875
Analog Devices Inc.
IC REG BUCK 6A 20TQFN
Lowest to $5.8209
Analog Devices Inc.
IC REG BUCK 3.3V 0.4V 8TDFN
Lowest to $5.4071
Analog Devices Inc.
IC REG BUCK 3.3V 6A 17FC2QFN
Lowest to $9.1896
Analog Devices Inc.
IC REG BOOST ADJ 1A 6WLP
Lowest to $12.5133
Analog Devices Inc.
IC REG BUCK 5V 8A 17FC2QFN
Lowest to $6.9469
Analog Devices Inc.
IC REG
Lowest to $17.9533

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $5.2241 $52.2410
24+ $4.2865 $102.8760
37+ $4.1525 $153.6425
50+ $4.0186 $200.9300
65+ $3.8846 $252.4990
87+ $3.4828 $303.0036
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,000 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess