EN
  • EN
  • DE

SKY13319-374LF

Part No SKY13319-374LF
Manufacturer Skyworks Solutions Inc.
Catalog RF Switches
Description IC SWITCH SPDT 4W 6-MLPD
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer Skyworks Solutions Inc.
Packaging Reel - TR
Status Active
Frequency - Lower 100MHz
Frequency - Upper 3GHz
Isolation @ Frequency 17dB @ 3GHz (typ)
Insertion Loss @ Frequency 0.6dB @ 3GHz
IIP3 60dBm (typ)
Topology Reflective
Circuit SPDT
Impedance 50 Ohm
Temperature Range - Operating -40°C to 85°C
Supply Voltage - Operating 1.8 V to 5 V
RF Type CDMA, GSM, EDGE, W-CDMA
Case / Package 6-MLPD (1.5x1.5)
Win Source Part Number 028786-SKY13319-374LF
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian SKY13319-374LF CAD Model

Description

The SKY13319-374LF from Skyworks Solutions Inc. is a reflective SPDT switch with an impedance of 50 Ohm.

  • Frequency Range: 100MHz to 3GHz
  • Isolation: 17dB @ 3GHz (typ)
  • Insertion Loss: 0.6dB @ 3GHz
  • IIP3: 60dBm (typ)
  • Suitable for: CDMA, GSM, EDGE, and W-CDMA
  • Package: 6-MLPD (1.5x1.5)
  • Supply Voltage: 1.8V to 5V
  • Popularity: High

You May Also Be Interested in

Renesas Electronics America
IC RF SWITCH SP2T 6GHZ 20VFQFPN
Lowest to $8.1493
pSemi
ULTRACMOS SP4T RF SWITCH, 9 KHZ4
Lowest to $259.7015
Radiall USA, Inc.
IC RF SWITCH SPDT 3GHZ
Need more? Email Us
TagoreTech
IC RF SWITCH SP4T 4GHZ 32QFN
Lowest to $46.5672
MACOM Technology Solutions
IC RF SWITCH DPDT 4GHZ 12QFN
Need more? Email Us
MACOM Technology Solutions
IC RF SWITCH SP4T 20GHZ
Need more? Email Us
BeRex Corporation
IC RF SWITCH SP4T 6GHZ 16TQFN
Lowest to $29.3234
Radiall USA, Inc.
IC RF SWITCH SP6T 40GHZ
Need more? Email Us
Skyworks Solutions Inc.
EVALUATION BOARD/KIT
Lowest to $3.4926

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.5100 $52.8500
85+ $1.2390 $105.3150
125+ $1.2003 $150.0375
175+ $1.1616 $203.2800
225+ $1.1229 $252.6525
300+ $1.0067 $302.0100
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,000 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess