EN
  • EN
  • DE

HMC240A-SX

Part No HMC240A-SX
Manufacturer Analog Devices Inc.
Catalog RF Switches
Description IC RF SWITCH SPDT 4GHZ DIE 1=2PC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF and Wireless - RF Switches
Mfr Analog Devices Inc.
Package Bulk
Product Status Obsolete
RF Type VSAT
Topology Reflective
Circuit SPDT
P1dB 29dBm (typ) IP1dB
IIP3 45dBm (typ)
Impedance 50Ohm
Voltage - Supply 5V
Temperature Range - Operating -55°C ~ 85°C
Package / Case Die
Supplier Device Package Die
Standard Package 2 pcs
Moisture Sensitivity Level (MSL) 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 920363-HMC240A-SX
Ultra Librarian 3D Model Ultra Librarian HMC240A-SX CAD Model

Description

The HMC240A-SX from Analog Devices Inc. is a high-performance, non-reflective Single Pole Four Throw (SP4T) MMIC switch that operates within the frequency range of DC to 3.5 GHz. This versatile component is designed to cater to a variety of applications, including but not limited to, telecommunications, test equipment, and military end-uses. Its silicon-based construction ensures reliability and durability, making it an ideal choice for systems requiring long-term, consistent performance.

Key Features

  • Frequency Range: The HMC240A-SX operates effectively across a wide frequency range from DC to 3.5 GHz, providing flexibility for use in multiple RF applications.
  • High Isolation: With high isolation levels, this switch minimizes crosstalk and interference between signal paths, ensuring signal integrity in complex RF systems.
  • Low Insertion Loss: The low insertion loss characteristic of the HMC240A-SX contributes to the efficient transmission of the RF signal, leading to improved overall system performance.
  • Non-Reflective Design: The non-reflective nature of the switch prevents signal reflections that can cause distortions, making it suitable for high-fidelity applications.
  • Fast Switching Speed: The device boasts a fast switching speed, enabling quick transitions between signal paths for applications that require rapid signal routing.

Applications

  • Telecommunications Infrastructure
  • Test and Measurement Equipment
  • Military and Space Systems
  • Wireless Infrastructure
  • RF and Microwave Radios

The HMC240A-SX is available in a compact, RoHS-compliant, surface-mount package, making it suitable for integration into a wide range of electronic assemblies. Analog Devices Inc. ensures that this product meets stringent quality standards, providing designers and engineers with a reliable switching solution for their RF and microwave circuits.

You May Also Be Interested in

Renesas Electronics America
IC RF SWITCH SPDT 8GHZ 16QFN
Need more? Email Us
BeRex Corporation
IC RF SWITCH SP4T 6GHZ 16TQFN
Lowest to $29.3234
TagoreTech
IC RF SWITCH SP4T 4GHZ 32QFN
Lowest to $46.5672
MACOM Technology Solutions
IC RF SWITCH SP4T 44GHZ 22QFN
Need more? Email Us
Nisshinbo Micro Devices Inc.
NJG1804K64 Nisshinbo RF Switch ICs SP3T GaAs MMIC 6GHz 1.9 to 5V 30dBm datasheet, inventory, & pricing.
Lowest to $0.5821
TagoreTech
IC RF SWITCH SPDT 6GHZ 16QFN
Lowest to $21.8284
Radiall USA, Inc.
IC RF SWITCH SPDT 40GHZ MODULE
Need more? Email Us
pSemi
SPST, OPEN REFLECTIVE, TUNING SW
Lowest to $4.0747
Radiall USA, Inc.
IC RF SWITCH SP6T 40GHZ
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $20.3732 $61.1196
6+ $16.7165 $100.2990
10+ $16.1941 $161.9410
13+ $15.6717 $203.7321
17+ $15.1493 $257.5381
23+ $13.5821 $312.3883
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,710 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess