EN
  • EN
  • DE

HMC247

Part No HMC247
Manufacturer Analog Devices Inc.
Catalog RF Misc ICs and Modules
Description IC PHASE SHIFTER DIE
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Estimated Pruduction Lead Time 12 Weeks
Features RF IC Phase Shifter General Purpose 5GHz ~ 18GHz - Die
Manufacturer Analog Devices Inc.
Package Bulk
Mounting Surface Mount
Package Die
Case / Package Die
Family Name HMC247
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 1127-3483, HMC247-ND
Quantity per package 25
Popularity High
Supply and Demand Status Balance
Win Source Part Number 920367-HMC247
Ultra Librarian 3D Model Ultra Librarian HMC247 CAD Model

Description

The HMC247 is a high-performance, versatile double-balanced mixer designed by Analog Devices Inc., a leader in the semiconductor industry. This device is part of the Hittite microwave products from Analog Devices and is renowned for its exceptional quality and reliability.

Constructed using GaAs MMIC technology, the HMC247 offers a wide frequency range, making it suitable for a variety of RF and IF applications. It is commonly used in telecommunications, test equipment, and military systems due to its ability to provide excellent isolation between ports and a broad dynamic range.

Key Features:

  • Frequency Range: The mixer operates over a wide frequency range, with the RF and LO frequencies from 6 GHz to 16 GHz and the IF frequency from DC to 4 GHz, catering to a broad spectrum of applications.
  • LO/RF Isolation: The HMC247 ensures superior isolation of 45 dB typical, which minimizes leakage between the LO and RF ports and enhances overall system performance.
  • Conversion Loss: With a typical conversion loss of 9 dB, this mixer maintains a balance between conversion efficiency and linearity.
  • Input IP3: The HMC247 boasts an impressive third-order intercept point (IP3) of 25 dBm, indicating its ability to handle high power levels without significant distortion.
  • Package: The device is available in a compact and robust die package, allowing for flexible integration into various circuit designs.

Applications:

  • Point-to-Point and Point-to-Multipoint Radios
  • Test Equipment and Sensors
  • Military & Space
  • Fixed Wireless Access
  • Wireless Infrastructure

With its robust performance and flexibility, the HMC247 from Analog Devices Inc. is an excellent choice for designers looking to create sophisticated RF systems that require high-quality signal processing. Analog Devices Inc. provides detailed technical documentation and support to ensure seamless integration and optimal performance of the HMC247 in your RF design projects.

You May Also Be Interested in

MACOM Technology Solutions
FET AND PIN DRIVER SINGLE
Need more? Email Us
Analog Devices Inc.
IC IQ RECEIVER 32SMD
Need more? Email Us
MACOM Technology Solutions
PALLET 240W 2.7-2.9GHZ
Need more? Email Us
MACOM Technology Solutions
BIAS CONTROLLER,BIAS SEQ,ANALOG,
Need more? Email Us
MACOM Technology Solutions
DUAL LINEARIZER DRIVER
Need more? Email Us
MACOM Technology Solutions
DETECTOR,PHASE,RF
Need more? Email Us
MACOM Technology Solutions
DOUBLER,FREQUENCY
Need more? Email Us
Analog Devices Inc.
5-BIT DIG PHASE SHIFTER SMT, 15
Need more? Email Us
MACOM Technology Solutions
DETECTOR,PHASE,RF
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $117.8987 $117.8987
2+ $114.0955 $228.1910
3+ $110.2923 $330.8769
4+ $98.8828 $395.5312
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,040 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess