EN
  • EN
  • DE

HMC252AQS24E

Part No HMC252AQS24E
Manufacturer Analog Devices Inc.
Catalog RF Switches
Description IC RF SWITCH SP6T 2.5GHZ 24QSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF and Wireless - RF Switches
Mfr Analog Devices Inc.
Package Strip
Product Status Active
RF Type General Purpose
Circuit SP6T
Frequency Range 0Hz ~ 3GHz
Isolation 32dB
Insertion Loss 1.4dB
Test Frequency 3GHz
P1dB 28dBm
IIP3 47dBm
Impedance 50Ohm
Voltage - Supply 3V ~ 5V
Temperature Range - Operating -40°C ~ 85°C
Mounting Type Surface Mount
Package / Case 24-SSOP (0.154", 3.90mm Width)
Supplier Device Package 24-QSOP
Base Product Number HMC252
Standard Package 1 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 847070-HMC252AQS24E
Ultra Librarian 3D Model Ultra Librarian HMC252AQS24E CAD Model

Description

Product Overview: HMC252AQS24E by Analog Devices Inc.

The HMC252AQS24E is a high-performance, non-reflective Single Pole Six Throw (SP6T) switch designed by Analog Devices Inc. This versatile component is a critical building block in RF and microwave signal routing, suitable for a wide array of applications including wireless infrastructure, test equipment, and military systems.

Key Features

  • Frequency Range: The HMC252AQS24E operates over a broad frequency range from DC to 3 GHz, enabling its use in a variety of RF applications.
  • Insertion Loss: It boasts a low insertion loss, typically 1.0 dB at 2 GHz, which helps in maintaining signal integrity through the switching process.
  • Isolation: High isolation between channels, typically 45 dB at 2 GHz, minimizes crosstalk and ensures signal fidelity.
  • Input Power: The switch can handle a maximum input power of +27 dBm for continuous wave signals, making it robust for high-power applications.
  • Switching Speed: With a fast switching speed of 38 ns, the HMC252AQS24E can quickly change signal paths with minimal delay.
  • Control Voltage: The switch is controlled by positive control voltage ranging from 0 to +5V, providing ease of integration with existing systems.
  • Package: Housed in a compact 24-lead QSOP package, the HMC252AQS24E saves valuable board space while providing excellent RF performance.

Applications

The versatility of the HMC252AQS24E allows it to be used in various applications, such as:

  • Wireless infrastructure (base stations, repeaters, etc.)
  • RFID and radar systems
  • Test and measurement equipment
  • Electronic warfare and military communications

Quality and Reliability

Analog Devices Inc. is renowned for its commitment to quality and reliability. The HMC252AQS24E is built to meet the stringent requirements of the RF industry, ensuring consistent performance and durability in demanding environments.

You May Also Be Interested in

Renesas Electronics America
IC RF SWITCH SPDT 8GHZ 16QFN
Need more? Email Us
pSemi
ULTRACMOS SP4T RF SWITCH, 9 KHZ4
Lowest to $259.7015
TagoreTech
IC RF SWITCH SP3T 4GHZ 16QFN
Lowest to $23.2836
Renesas Electronics America
IC RF SWITCH SP2T 6GHZ 20VFQFPN
Lowest to $8.1493
Radiall USA, Inc.
IC RF SWITCH SPDT 40GHZ MODULE
Need more? Email Us
MACOM Technology Solutions
IC RF SWITCH SP3T 20GHZ
Need more? Email Us
MACOM Technology Solutions
IC RF SWITCH DPDT 4GHZ 12QFN
Need more? Email Us
Skyworks Solutions Inc.
EVALUATION BOARD/KIT
Lowest to $3.4926
Analog Devices Inc.
HIGH LINEARITY SP4T, 3.8GHZ, 1US
Lowest to $48.0224

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $12.4986 $62.4930
9+ $11.7075 $105.3675
14+ $11.3120 $158.3680
20+ $10.5209 $210.4180
25+ $10.1254 $253.1350
31+ $9.7299 $301.6269
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,000 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess