EN
  • EN
  • DE

HMC273MS10G

Part No HMC273MS10G
Manufacturer Analog Devices Inc.
Catalog Attenuators
Description 1 dB LSB GaAs MMIC 5-BIT DIGITAL ATTENUATOR, 0.7 - 3.7 GHz | RF ATTENUATOR 1-31DB 50OHM 10SOP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer Analog Devices Inc.
Packaging Bulk
Status Obsolete
Attenuation Value 1dB ~ 31dB
Frequency Range 700MHz ~ 3.8GHz
Impedance 50 Ohms
Manufacturer Package 10-TFSOP, 10-MSOP Exposed Pad
Family Part Number HMC273
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1181173-HMC273MS10G
Manufacturer Homepage www.hittite.com
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian HMC273MS10G CAD Model

Description

Product Overview: HMC273MS10G from Analog Devices Inc.

The HMC273MS10G is a high-performance, passive double-balanced mixer designed by Analog Devices Inc., a leading global semiconductor company. This versatile mixer product is part of their Hittite Microwave Corporation line of components, which is renowned for its high-quality RF (Radio Frequency) and microwave devices.

The HMC273MS10G is capable of operating over a wide frequency range, making it an excellent choice for a variety of applications, including cellular/PCS/3G, ISM, WLAN, WiMAX, and broadband test equipment. Its RF and LO frequency range spans from 7 GHz to 28 GHz, while the IF (Intermediate Frequency) range is from DC to 8 GHz, providing users with a broad spectrum to work within their RF designs.

This mixer comes in a compact 10-lead MSOPG package, which is not only space-efficient but also offers excellent electrical performance. The HMC273MS10G boasts a remarkable conversion loss of 9 dB typical, which ensures that the signal integrity is maintained while converting frequencies. This low conversion loss translates to improved overall system performance and efficiency.

One of the key features of the HMC273MS10G is its wide IF bandwidth, which allows for flexibility in signal processing and system design. Additionally, the mixer provides a high level of isolation between ports. This includes LO to RF isolation of 25 dB typical and LO to IF isolation of 35 dB typical, which minimizes the potential for signal leakage and ensures a clean mixing process.

The HMC273MS10G also offers an Image Rejection of 18 dB typical, which helps in reducing the unwanted mixing products and enhances the signal quality. Its input IP3 (Third-Order Intercept Point) is +18 dBm, indicating robust linearity and the ability to handle high power levels without significant distortion.

In summary, the HMC273MS10G from Analog Devices Inc. is a versatile and efficient mixer that is ideal for high-frequency applications where performance and compact packaging are critical. With its broad frequency range, low conversion loss, and high isolation, this mixer is an excellent choice for engineers and designers working on advanced RF and microwave systems.

You May Also Be Interested in

Amphenol
RF ATTENUATOR 6DB 50OHM SMA
Need more? Email Us
pSemi
RF ATTEN 0-31.75DB 50OHM 32VFQFN
Lowest to $5.4950
TYCLON
RF Attenuators 6dB 0 Hz ~ 6 GHz 50 Ohms 10W N-Type In-Line Module
Need more? Email Us
Amphenol
RF ATTENUATOR 20DB 50OHM SMA
Need more? Email Us
TYCLON
RF Attenuators 20dB 0 Hz ~ 6 GHz 50 Ohms 50W N-Type In-Line Module
Need more? Email Us
Analog Devices Inc.
RF ATTENUATOR 50OHM DIE
Need more? Email Us
TYCLON
RF Attenuators 30dB 0 Hz ~ 6 GHz 50 Ohms 50W N-Type In-Line Module
Need more? Email Us
Amphenol
RF ATTENUATOR 18DB 50OHM SMA
Need more? Email Us
TYCLON
RF Attenuators 3dB 0 Hz ~ 6 GHz 50 Ohms 50W N-Type In-Line Module
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess