EN
  • EN
  • DE

LTC3897IUHG-2#PBF

Part No LTC3897IUHG-2#PBF
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description PP SYNC BOOST CNTR W/ IN/ OUT P  /  Boost Regulator Positive Output Step-Up DC-DC Controller IC 38-QFN (5x7)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Voltage Regulators - DC DC Switching Controllers
Mfr Analog Devices Inc.
Series PolyPhase®
Package Tube
Output Type Transistor Driver
Function Step-Up
Output Configuration Positive
Topology Boost
Number of Outputs 2
Output Phases 2
Supply Voltage - Operating 4.5V ~ 65V
Frequency - Switching 75kHz ~ 850kHz
Synchronous Rectifier Yes
Clock Sync Yes
Control Features Current Limit, Frequency Control, Overcurrent, Ramping
Temperature Range - Operating -40°C ~ 125°C (TJ)
Mounting SMD (SMT)
Package / Case 38-WFQFN Exposed Pad
Supplier Device Package 38-QFN (5x7)
Base Product Number LTC3897
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names -2735-LTC3897IUHG-2#PBF
Standard Package 45
Win Source Part Number 1072464-LTC3897IUHG-2#PBF
Ultra Librarian 3D Model Ultra Librarian LTC3897IUHG-2#PBF CAD Model

Description

Analog Devices Inc. LTC3897IUHG-2#PBF - Robust Synchronous Step-Down DC/DC Controller

The LTC3897IUHG-2#PBF from Analog Devices Inc. is a high-performance synchronous step-down switching regulator controller that drives all N-channel power MOSFET stages. It's a versatile power solution designed to convert a higher input voltage to a lower output voltage with high efficiency, making it ideal for a wide range of applications, including telecommunications, industrial systems, and automotive electronics.

This robust controller operates over a wide input voltage range of 4.5V to 60V, making it suitable for systems with high input voltage requirements. The output voltage can be set from 0.8V to 24V, which provides flexibility for different power needs. The LTC3897IUHG-2#PBF is capable of delivering continuous high power with its strong gate drivers, ensuring reliable performance even under demanding conditions.

The device features a powerful 1.1Ω onboard gate drivers designed to minimize switching losses by driving MOSFETs at high speeds. It also includes a selectable fixed operating frequency from 50kHz to 900kHz or can be synchronized to an external clock, allowing for optimization of efficiency, performance, and component size.

The LTC3897IUHG-2#PBF incorporates a range of protective features to enhance system reliability. It includes overvoltage, undervoltage, and overcurrent protection, ensuring the controller operates within safe parameters. Additionally, the thermal shutdown provides an extra layer of safety in extreme conditions.

For ease of use, the controller comes in a compact 5mm x 5mm QFN package, which is highly suitable for space-constrained applications. The LTC3897IUHG-2#PBF also features a phase-lockable frequency (75kHz to 850kHz), making it a versatile choice for complex power supply designs that require precise frequency synchronization.

With its high efficiency, durable construction, and comprehensive feature set, the LTC3897IUHG-2#PBF from Analog Devices Inc. is an excellent choice for designers looking to create stable and efficient power supply systems.

You May Also Be Interested in

Texas Instruments
Need more? Email Us
Analog Devices Inc.
IC REG CTRLR BUCK 20TSSOP
Need more? Email Us
Analog Devices Inc.
100V BUCK/BOOST CTLR WITH PASS-T
Lowest to $28.2355
Maxim Integrated
IC REG CTRLR BUCK 28TSSOP
Need more? Email Us
Analog Devices Inc.
SWITCHING VOLTAGE REGULATORS 100
Lowest to $6.1790
Analog Devices Inc.
IC REG CTRLR BUCK 28SSOP
Need more? Email Us
Texas Instruments
SYNCHRONOUS BOOST CONTROLLER
Need more? Email Us
Infineon Technologies
Need more? Email Us
Texas Instruments
80-V SYNCHRONOUS BUCK DC/DC CONT
Lowest to $4.0664

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess