EN
  • EN
  • DE

HMC311LP3

Part No HMC311LP3
Manufacturer Analog Devices Inc.
Catalog RF Amplifiers
Description InGaP HBT GAIN BLOCK MMIC AMPLIFIER, DC - 6.0 GHz | IC RF AMP GP 0HZ-6GHZ 16SMT
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer Analog Devices Inc.
Packaging Strip
Status Obsolete
Frequency 0Hz ~ 6GHz
P1dB 13dBm
Gain 14dB
Noise Figure 4.5dB
RF Type General Purpose
Supply Voltage (V) 5V
Supply Current 74mA
Manufacturer Package 16-VFQFN Exposed Pad
Supplier Device Package 16-SMT (3x3)
Family Part Number HMC311
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1181191-HMC311LP3
Manufacturer Homepage www.hittite.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian HMC311LP3 CAD Model

Description

Introducing the HMC311LP3 from Analog Devices Inc.

The HMC311LP3 is a high-performance, GaAs InGaP Heterojunction Bipolar Transistor (HBT) MMIC Amplifier designed and manufactured by Analog Devices Inc., a leader in the field of high-performance integrated circuits. This amplifier is housed in a compact 3x3 mm QFN leadless package, making it an excellent choice for space-constrained applications without compromising on performance.

With a frequency range of DC to 6 GHz, the HMC311LP3 is incredibly versatile, suitable for a wide array of RF and microwave applications. This includes, but is not limited to, test instrumentation, defense electronics, and communication systems. It provides a high gain of 17 dB with an output power of +20 dBm at 1 dB compression point, ensuring strong signal amplification with minimal distortion.

The HMC311LP3 also boasts a noise figure of 4 dB, which makes it an excellent choice for systems where a low noise figure is critical, such as receiver front-ends and other sensitive RF signal chain applications. Its single-supply voltage operation of +5V simplifies circuit design and provides ease of integration into a variety of systems.

One of the key advantages of the HMC311LP3 is its robustness. It features an output IP3 of +33 dBm, indicating its ability to maintain linearity even at high output levels. This characteristic is particularly important in complex signal environments or when multiple signals are present, as it helps prevent intermodulation distortion.

For engineers and designers looking for a reliable and efficient way to amplify RF signals, the HMC311LP3 from Analog Devices Inc. offers a solution that combines performance, flexibility, and convenience. Its compact size, coupled with its impressive specifications, makes it an ideal choice for next-generation RF designs.

Discover the difference in your RF and microwave systems with the precision and quality of the HMC311LP3. Trust Analog Devices Inc. to deliver the performance you need with the reliability you expect.

You May Also Be Interested in

MACOM Technology Solutions
AMPLIFIER,2 WATT LINEAR POWER
Need more? Email Us
A17
MACOM Technology Solutions
IC RF AMP GPS 2MHZ-1.1GHZ TO8
Need more? Email Us
MACOM Technology Solutions
IC RF AMP GPS 100KHZ-50GHZ DIE
Need more? Email Us
MACOM Technology Solutions
GANSI POWER AMPLIFIER, 300W, CW,
Need more? Email Us
A78
MACOM Technology Solutions
IC RF AMP GPS 2MHZ-350MHZ TO8
Need more? Email Us
MACOM Technology Solutions
AMPLIFIER,POWER,DIE,71-86GHZ,200
Need more? Email Us
MACOM Technology Solutions
IC RF AMP GPS 2MHZ-700MHZ SMD
Need more? Email Us
MACOM Technology Solutions
500W, GAN HEMT, 48V, 2515-2675 M
Need more? Email Us
MACOM Technology Solutions
PA,1W, 71-86 GHZ, HIGH LINEARITY
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101

Pricing & Ordering

Quantity Unit Price Ext. Price
15+ $3.9101 $58.6515
36+ $3.2084 $115.5024
56+ $3.1081 $174.0536
77+ $3.0079 $231.6083
100+ $2.9076 $290.7600
133+ $2.6068 $346.7044
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,390 pieces
MOQ: 15 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess