EN
  • EN
  • DE

LMZ31707RVQT

Part No LMZ31707RVQT
Manufacturer Texas Instruments
Catalog Power Supplies Board Mount DCDC Converters
Description 7A SIMPLE SWITCHER® Power Module with 2.95V-17V Input and Current Sharing in QFN Package
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Power Supplies - Board Mount
Manufacturer Texas Instruments
Series SIMPLE SWITCHER
Packaging Reel - TR
Type Non-Isolated PoL Module
Number of Outputs 1
Input Voltage MIN 2.95V
Voltage Input MAX 17V
Voltage - Output 1 0.6 ~ 5.5 V
Current - Output (Maximum) 7A
Applications ITE (Commercial)
Features OCP, OTP, UVLO
Operating Temperature Range -40°C ~ 85°C
Efficiency 95%
Mounting SMD
Package 42-BQFN Module
Size 0.40" L x 0.40" W x 0.17" H (10.2mm x 10.2mm x 4.4mm)
Manufacturer Package 42-B3QFN (10x10)
Win Source Part Number 1202598-LMZ31707RVQT
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LMZ31707RVQT CAD Model

Description

Product Overview: Texas Instruments LMZ31707RVQT

The LMZ31707RVQT is a high-performance, easy-to-use power module from Texas Instruments, designed to meet the needs of space-constrained and power-sensitive applications. This fully integrated power solution combines a DC/DC converter, inductor, and passives into a compact, low-profile package. It is specifically engineered to offer exceptional efficiency, thermal performance, and simplicity in design and implementation.

Key Features

  • Integrated Power Solution: The LMZ31707RVQT simplifies the power design process by integrating a DC/DC converter with an inductor and passives, reducing design complexity and footprint.
  • High Efficiency: With an advanced integrated power stage and optimized switching frequency, this module achieves high efficiency across a wide load range, minimizing power loss and improving system performance.
  • Adjustable Output Voltage: The output voltage can be adjusted to a wide range, providing design flexibility for various applications.
  • Thermal Performance: The module is designed with excellent thermal dissipation characteristics, ensuring reliable operation even in high-temperature environments.
  • Simple Layout: The QFN package and minimal pin-count contribute to a simplified PCB layout, which can be beneficial for quick design cycles and space-constrained applications.

Applications

The LMZ31707RVQT is ideal for a variety of applications, including but not limited to:

  • Telecommunications and Networking Equipment
  • Enterprise Systems and Servers
  • Storage Systems
  • Industrial Applications
  • Test and Measurement Equipment

Specifications

Parameter Value
Input Voltage Range 4.5V to 17V
Output Voltage Range 0.6V to 5.5V
Output Current Up to 7A
Switching Frequency Adjustable up to 1MHz
Package QFN

For a robust power management solution that delivers efficiency, flexibility, and ease of use, the Texas Instruments LMZ31707RVQT stands out as an excellent choice for designers and engineers.

You May Also Be Interested in

Traco Power
THL 20-2423WI TRACO Power DC/DC Converters - Through Hole 20W DC/DC Converter isolated, regulated in a PCB Mount Metal Case datasheet, inventory, & pricing.
Need more? Email Us
Cincon Electronics Co. LTD
EC4SAW-48S05N Cincon DC/DC Converters - Through Hole DC-DC Converter, 5 to 6 Watt, Wide 4:1 Input Range, 18-75VDC Input, 5VDC Output datasheet, inventory, & pricing.
Need more? Email Us
Silergy Corp
1.2MHz Step-down type Adjustable 800mA SOT-23-6 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.2911
UTC
52kHz Step-down type 5V 3A TO-263-5 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.3959
Texas Instruments
Step-down type 300kHz Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $3.9292
Silergy Corp
1.2MHz Step-down type Adjustable 3A SOT-563 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.2038
Silergy Corp
2.4MHz Step-down type Adjustable 712.5mV~1.5V 6A CSP-20(1.6x2) Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.4075
HGSEMI
Buck Switching Regulator IC Adjustable 1.2V~37V 1 Output 3A TO-263-5
Lowest to $1.1642
Natlinear
Boost Switching Regulator IC Adjustable 2.5V~28V 1 Output 2A SOT-23-6L
Lowest to $0.0641

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $6.9670 $55.7360
16+ $6.5261 $104.4176
24+ $6.3056 $151.3344
35+ $5.8647 $205.2645
45+ $5.6442 $253.9890
56+ $5.4237 $303.7272
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,550 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess