EN
  • EN
  • DE

HMC318MS8GETR

Part No HMC318MS8GETR
Manufacturer Analog Devices Inc.
Catalog RF Amplifiers
Description IC AMP HIPERLAN 5GHZ-6GHZ 8MSOP / RF Amplifier IC HiperLAN, UNII 5GHz ~ 6GHz 8-MSOP-EP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF/IF and RFID>RF Amplifiers
Mfr Analog Devices Inc.
Package Tape & Reel (TR)
Product Status Obsolete
Frequency 5GHz ~ 6GHz
P1dB 2dBm
Gain 9dB
Noise Figure 2.5dB
RF Type HiperLAN, UNII
Voltage - Supply 3V
Current - Supply 6mA
Mounting SMD (SMT)
Package / Case 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) Exposed Pad
Supplier Device Package 8-MSOP-EP
Base Product Number HMC318
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.33.0001
Standard Package 500
Win Source Part Number 1181327-HMC318MS8GETR
Ultra Librarian 3D Model Ultra Librarian HMC318MS8GETR CAD Model

Description

Product Overview: HMC318MS8GETR by Analog Devices Inc.

The HMC318MS8GETR is a high-performance, passive double-balanced mixer fabricated by Analog Devices Inc., a leading global manufacturer of high-performance integrated circuits used in analog and digital signal processing applications. This device is part of the Hittite Microwave series and is housed in an MSOP (Mini Small Outline Package) with an exposed ground paddle for enhanced thermal performance.

Key Features and Benefits

  • Wide Frequency Range: The HMC318MS8GETR operates over a broad frequency range, making it suitable for a variety of RF (Radio Frequency) and IF (Intermediate Frequency) applications.
  • High Isolation: It offers excellent LO to RF and LO to IF isolation, minimizing leakage between signal paths and ensuring clean signal processing.
  • Low Conversion Loss: With its optimized design, the mixer provides low conversion loss, which enhances the overall efficiency and performance of the RF signal chain.
  • Surface-Mount Package: The MSOP-8 package with an exposed ground paddle is not only compact but also facilitates efficient thermal management and is compatible with standard surface-mount technology (SMT) assembly processes.

Applications

The HMC318MS8GETR is versatile and can be used in a variety of applications, including:

  • Wireless infrastructure (GSM, WCDMA, LTE)
  • Fixed wireless and satellite communications
  • Test equipment and sensors
  • RFID (Radio-Frequency Identification) systems

Quality and Reliability

Analog Devices Inc. is committed to providing high-quality products. The HMC318MS8GETR is manufactured under stringent quality control processes, ensuring reliability and performance consistency for critical applications. Moreover, the device is RoHS compliant, adhering to environmental standards regarding the restriction of hazardous substances.

Conclusion

With its robust feature set and flexible application range, the HMC318MS8GETR mixer from Analog Devices Inc. stands out as an essential component for designers looking to optimize their RF and IF signal chains. Its high isolation, low conversion loss, and thermal efficiency make it a top choice for high-performance mixing applications.

You May Also Be Interested in

MACOM Technology Solutions
IC RF AMP GPS 2MHZ-700MHZ TO8
Need more? Email Us
MACOM Technology Solutions
IC RF AMP GPS 100KHZ-50GHZ DIE
Need more? Email Us
MACOM Technology Solutions
IC RF AMP GPS 1MHZ-2.05GHZ SMD
Need more? Email Us
MACOM Technology Solutions
500W, GAN HEMT, 48V, 2515-2675 M
Need more? Email Us
MACOM Technology Solutions
500W, 48V, 2300-2400 MHZ, GAN-SI
Need more? Email Us
MACOM Technology Solutions
IC RF AMP GPS 2MHZ-700MHZ SMD
Need more? Email Us
MACOM Technology Solutions
500W, GAN HEMT, 48V, 2515-2675 M
Need more? Email Us
MACOM Technology Solutions
GANSI POWER AMPLIFIER, 300W, CW,
Need more? Email Us
MACOM Technology Solutions
POWER AMPLIFIER, 1 MHZ-22 GHZ,1W
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $21.8284 $65.4852
6+ $17.9105 $107.4630
9+ $17.3508 $156.1572
12+ $16.7911 $201.4932
16+ $16.2314 $259.7024
21+ $14.5523 $305.5983
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 417 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess