EN
  • EN
  • DE

GAL16V8A-25LP

Part No GAL16V8A-25LP
Manufacturer Lattice Semiconductor Corporation
Description HIGH PERFORMANCE E2CMOS PLD
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Lattice Semiconductor Corporation
Win Source Part Number 1176762-GAL16V8A-25LP
Manufacturer Homepage www.latticesemi.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian GAL16V8A-25LP CAD Model

Description

The GAL16V8A-25LP is a low-power, high-performance CMOS Programmable Logic Device (PLD) from Lattice Semiconductor. It's designed for a wide range of digital logic applications requiring flexible and reprogrammable logic solutions. This device is electrically erasable and reprogrammable, allowing for easy design changes and field upgrades.

Applications

  • Address Decoding: Used in memory systems to decode address lines and select memory locations.
  • Glue Logic Replacement: Integrates multiple discrete logic functions into a single chip.
  • Peripheral Control: Manages the interface between a microcontroller and peripheral devices.
  • State Machine Implementation: Implements sequential logic circuits for control and automation.
  • Custom Logic Functions: Implements unique logic functions tailored to specific application requirements.

Features

  • Electrically Erasable and Reprogrammable: Allows for in-system programming and easy design modifications.
  • Low Power Consumption: Reduces overall system power dissipation.
  • High Performance: Offers a propagation delay of 25ns.
  • Eight Output Logic Macrocells (OLMCs): Each OLMC can be configured as an input, output, or bidirectional pin.
  • 100% Functionally Equivalent to Standard PAL Devices: Provides a drop-in replacement for existing PAL designs.
  • Programmable Output Polarity: Allows for active-high or active-low output configurations.
  • Preload and Power-Up Reset on all Registers: Ensures predictable system behavior during power-up.
  • Available in various packages: DIP, PLCC, and SOIC.

Benefits

  • Design Flexibility: The reprogrammability allows for easy modifications and optimization of logic designs.
  • Reduced System Cost: Integrates multiple logic components into a single chip, reducing board space and component count.
  • Improved Performance: High-speed operation enhances system performance.
  • Simplified Design Process: Easy-to-use programming tools and readily available documentation facilitate rapid prototyping and development.
  • Enhanced Reliability: Solid-state construction provides greater resistance to vibration and shock compared to discrete components.

Additional Details

The GAL16V8A-25LP operates from a 5V power supply. Its architecture consists of a programmable AND array and a fixed OR array. The output logic macrocells (OLMCs) provide flexible output configurations. This device is commonly used in applications where complex logic functions are needed, such as industrial control, communication systems, and computer peripherals. The 'LP' designation indicates its low-power characteristics, making it suitable for battery-powered and energy-sensitive applications.

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess